Home
 > 
HVAC
 > 
Blower
 > 
MINEBEA
 > 
NMB
 > 
BG1203-B055-000-00

BG1203-B055-000-00

Manufactured by MINEBEA NMB

MINEBEA BG1203-B055-000-00
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$62.42
Save as much as 48%
Last Value Update: 2022-03-31
Product Description
Warranty

Description

  • BG1203B05500000
  • DC BLOWER
  • 120 X 32MM
  • 12V
  • BLOWER TYPE:CENTRIFUGAL
  • SUPPLY VOLTAGE:24VDC
  • VOLTAGE TYPE:DC
  • FAN FRAME SIZE:120MM
  • EXTERNAL DEPTH:32MM
  • AIR FLOW - CFM:33.2CFM
  • AIR FLOW - M3/MIN:0.94M³/MIN
  • NOISE RATING:54DBA
  • BEARING TYPE:BALL BEARINGROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BG1203-B055-000-00
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to BG1203-B055-000-00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$53.71
SKU: 40241414
Save Up To CAN$8.71!
Must Purchase Minimum Quantity Of 30
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$43.36
SKU: 40241415
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$37.38
SKU: 40241416
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$34.39
SKU: 40241417
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to BG1203-B055-000-00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MINEBEA BG1002-B054-000-00
BG1002-B054-000-00

MINEBEA

NMB

DC BLOWERS ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$32.90
MINEBEA BM4515-04W-B30-L00
BM4515-04W-B30-L00

MINEBEA

NMB

DC BLOWER, X MM, 12V; BLOWER TYPE:CENTRIFUGAL; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:4 ...
Buy Surplus As Low As
CAN$23.92
Repair Yours
CAN$256.96
SANYO 109P0424H602
109P0424H602

SANYO

SANYO DENKI

DC FAN, 24V, 40X20 MM, 1.68W, .07 AMP, 2 WIRES
Buy Surplus As Low As
CAN$29.91
IN STOCK!
ALLEN BRADLEY 150-CF147
150-CF147

ALLEN BRADLEY

ACCESSORY, FAN, REPLACEMENT, 43-85 A SOLID STATE MOTOR CONTROLLER
Buy Surplus As Low As
CAN$67.29
SIEMENS EWN:8399501372000
EWN:8399501372000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH710/1PA610 A/F NDE-DE
Buy Surplus As Low As
CAN$3,214.80
GRAINGER 4C688
4C688

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 560CFM
Buy Surplus As Low As
CAN$148.03
PENN VENTILATOR CO DX18B
DX18B

PENN VENTILATOR CO

FAN VENTILATOR
Buy Surplus As Low As
CAN$1,522.17
Repair Yours
CAN$1,116.25
CHELSEA S24A
S24A

CHELSEA

SHUTTER 24X24 WHITE
Buy Surplus As Low As
CAN$197.37
BOSCH 1070050799103
1070050799103

BOSCH

FAN/FILTER ASSEMBLY 220V
Buy Surplus As Low As
CAN$82.24
Repair Yours
Contact Us
HEATCRAFT 23100201
23100201

HEATCRAFT

FAN BLADE 8INCH 37DEGREE 4BLADE
Buy Surplus As Low As
CAN$28.41
UNITED TECHNOLOGIES LA660002
LA660002

UNITED TECHNOLOGIES

CARRIER

PLASTIC COOLING FAN BLADE,BLCK
Buy Surplus As Low As
CAN$40.37
IN STOCK!
CARLO GAVAZZI WT300V
WT300V

CARLO GAVAZZI

FILTER FAN 163X163 115VAC
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$330.77
RITTAL 3352500
3352500

RITTAL

19IN. VOMT FN TY W-ALARM 285CFM, 3FNS 105MM DEPTH 24V DC 230V
Buy Surplus As Low As
CAN$1,955.79
RITTAL 3326024
3326024

RITTAL

FILTER FAN 323 CFM 24 V DC
Buy Surplus As Low As
CAN$1,024.25
Repair Yours
CAN$727.09
RITTAL 3327147
3327147

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 424 CFM, 400/460 V, 5-/6- HX
Buy Surplus As Low As
CAN$897.15
RITTAL 3327617
3327617

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN, 423CFM, 115V, 50/60HZ, RAL7035, TYPE 12, WITH FILTER MAT ...
Buy Surplus As Low As
CAN$1,398.06
Repair Yours
CAN$992.88
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$254.19
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!