Home
 > 
HVAC
 > 
Blower
 > 
MINEBEA
 > 
NMB
 > 
BM5115-04W-B40-L00

BM5115-04W-B40-L00

Manufactured by MINEBEA NMB

MINEBEA BM5115-04W-B40-L00
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$39.20
Save as much as 46%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • BM511504WB40L00
  • DC BLOWER
  • 51 X 15MM
  • 12V
  • BLOWER TYPE:CENTRIFUGAL
  • SUPPLY VOLTAGE:12VDC
  • VOLTAGE TYPE:DC
  • FAN FRAME SIZE:51MM
  • EXTERNAL DEPTH:15MM
  • AIR FLOW - CFM:2.8CFM
  • AIR FLOW - M3/MIN:0.08M³/MIN
  • NOISE RATING:35DBA
  • BEARING TYPE:BALL BEARING ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BM5115-04W-B40-L00
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to BM5115-04W-B40-L00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$34.84
SKU: 40235823
Save Up To CAN$4.36!
Must Purchase Minimum Quantity Of 200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$28.41
SKU: 40235824
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$23.92
SKU: 40235825
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$22.43
SKU: 40235826
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to BM5115-04W-B40-L00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MINEBEA BM5115-04W-B30-L00
BM5115-04W-B30-L00

MINEBEA

NMB

DISCONTINUED BY MANUFACTURER, DC BLOWER, 51 X 15MM, 12V; BLOWER TYPE:CENTRIFUGAL; SUPPLY VOLTAGE:12V ...
Buy Surplus As Low As
CAN$19.44
Repair Yours
CAN$258.39
MINEBEA BM5115-04W-B50-L00
BM5115-04W-B50-L00

MINEBEA

NMB

DC BLOWER, 51 X 15MM, 12V; BLOWER TYPE:CENTRIFUGAL; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME S ...
Buy Surplus As Low As
CAN$19.44
Repair Yours
CAN$256.96
SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.77
EBM PAPST 3314
3314

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 3300 SERIES, 92 MM, 24 VDC, 47.1 CFM, 3000 RPM, 37 DBA, 2.6 ...
Buy Surplus As Low As
CAN$179.43
CHELSEA S30A
S30A

CHELSEA

SHUTTER 34INCH SQUARE ALUMINUM WHITE
Buy Surplus As Low As
CAN$215.32
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$340.92
Repair Yours
CAN$250.00
IN STOCK!
SID HARVEY B60A
B60A

SID HARVEY

IMPELLER FOR 3/4INCH PIPE
Buy Surplus As Low As
CAN$11.41
HAMMOND MANUFACTURING PF7000
PF7000

HAMMOND MANUFACTURING

(PRICE/EA) FAN
Buy Surplus As Low As
CAN$856.78
SUNON KDE2404PKV2
KDE2404PKV2

SUNON

FAN DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING
Buy Surplus As Low As
CAN$32.90
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$613.05
RITTAL 3342500
3342500

RITTAL

19 IN RACKMOUNT FAN TRAY, 3 FANS, 24VDC 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,339.75
IN STOCK!
RITTAL 3323047
3323047

RITTAL

FILTER FAN 62 CFM 48V DC RAL 7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$391.76
Repair Yours
CAN$278.57
RITTAL 3326024
3326024

RITTAL

FILTER FAN 323 CFM 24 V DC
Buy Surplus As Low As
CAN$1,024.25
Repair Yours
CAN$727.09
RITTAL 9969939
9969939

RITTAL

EQUIPMENT RACK AIR-DISTRIBUTION FAN, 230 VAC, VERTICAL HEIGHT 11-27/64", WIDTH 1/3", SPLIT REAR DOOR ...
Buy Surplus As Low As
CAN$234.75
WATSON MCDANIEL WAV2003-12-C
WAV2003-12-C

WATSON MCDANIEL

AIR VENT 1/2INCH
Buy Surplus As Low As
CAN$157.00
Repair Yours
Contact Us
IN STOCK!
BROAN NUTONE 504MG
504MG

BROAN NUTONE

BROAN MFG

VENT
Buy Surplus As Low As
CAN$76.26
CROUZET 99485901
99485901

CROUZET

FAN 80MM FINGER GUAR
Buy New
CAN$11.52
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!