Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
MULTICOMP
 > 
E0508-WHITE

E0508-WHITE

Manufactured by MULTICOMP

MULTICOMP E0508-WHITE
representative photo
click to zoom
Weight: 0.07 kgs
Estimated Value - CAN$6.78
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • E0508WHITE
  • TERMINAL
  • (PRICE/PK OF 100)
  • FERRULE
  • 8 X 1MM
  • CRIMP
  • WHITE
  • WIRE FERRULE TYPE:SINGLE WIRE
  • WIRE SIZE AWG MAX:22AWG
  • CONDUCTOR AREA CSA:0.5MM
  • PIN LENGTH:8MM
  • INSULATOR COLOUR:WHITE
  • PRODUCT RANGE:E SERIES
  • OVERALL LENGTH:14MM
  • TERMINAL PLATING:TIN ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #E0508-WHITE
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to E0508-WHITE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MULTICOMP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.10
SKU: 24643140
Save Up To CAN$0.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.78
SKU: 24643141
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.15
SKU: 24643142
Save Up To CAN$2.84!
100+ in UK
59 in US

Refurbished (Used, Repaired & Tested)

CAN$3.77
SKU: 24643143
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to E0508-WHITE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MULTICOMP DS2
DS2

MULTICOMP

(PRICE/PK OF 25), TAP SPLICE, BLUE, PK25, PRODUCT RANGE:DS SERIES, TERMINATION:CRIMP, WIRE SIZE AWG ...
Buy Surplus As Low As
CAN$2.41
MULTICOMP ES1D+
ES1D+

MULTICOMP

RECTIFIER, SINGLE, 200V, 1A, DO-214AC; REPETITIVE PEAK REVERSE VOLTAGE:200V; AVERAGE FORWARD CURRENT ...
Buy Surplus As Low As
CAN$0.05
IN STOCK!
HONEYWELL R7847A1025
R7847A1025

HONEYWELL

FLAME AMPLIFIER, FOR 7800 SERIES RELAY MODULES, RECTIFICATION, PLUG-IN, 0-5 VDC FLAME SIGNAL STRENGT ...
Buy Surplus As Low As
CAN$290.60
Repair Yours
CAN$250.00
IN STOCK!
LENZE 00397002
00397002

LENZE

AC TECHNOLOGY

RESOLVER, RS1, RIGHT ANGLE CONNECTOR
Buy Surplus As Low As
CAN$1,339.74
Repair Yours
CAN$780.83
IN STOCK!
PILZ PNOZ-V-30/24VDC
PNOZ-V-30/24VDC

PILZ

RELAY, EMERGENCY STOP, SAFETY GATE MONITORS, 24 VDC, POWER CONSUMPTION: APPROXIMATELY 5W, TIMING: 30 ...
Buy Surplus As Low As
CAN$812.19
Repair Yours
CAN$547.87
IN STOCK!
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE4120
3NE4120

SIEMENS

FUSE LINK, SITOR, W/BLADE CONTACTS, SILVER-PLATED, NH0, FRONT INDICATOR, 80 AMP, AR, UN AC: 1000 VAC ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 3NE8017-1
3NE8017-1

SIEMENS

FUSE LINK, SITOR, 50 AMP, 690 VAC, 440 V, NH00, FRONT INDICATOR, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1230-0
3NE1230-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 315 AMP, 690 VAC, GR.1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$178.00
IN STOCK!
SIEMENS 6RY1702-0BA04
6RY1702-0BA04

SIEMENS

****SPARE PART**** LV HRC FUSE G2UEF01/630A/1000V JEM D875/1900
Buy Surplus As Low As
CAN$1,093.84
SIEMENS 6SY7000-0AE02
6SY7000-0AE02

SIEMENS

SIEMENS INDUSTRY

FUSE LINK, 8A, 600V, 0.394 X 1.575 X 2.756 INCH DIMENSIONS
Buy Surplus As Low As
CAN$83.45
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.37
SIEMENS 3NA3020
3NA3020

SIEMENS

FUSE LINK, 50 AMP, 500 VOLT AC, 440 VOLT DC, 4.5 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA3675
3NA3675

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 800AMP, 500VAC
Buy Surplus As Low As
CAN$2,379.93
IN STOCK!
SIEMENS 3NA3807-6
3NA3807-6

SIEMENS

FUSE LINK, 20 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 1.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA7824
3NA7824

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 80 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$12.00
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$63.00
IN STOCK!