Home
 > 
Cable and Wire
 > 
Cable for Computer Nework Etc…
 > 
MULTICOMP
 > 
MP-PP001450

MP-PP001450

Manufactured by MULTICOMP

MULTICOMP MP-PP001450
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$104.17
Save as much as 52%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • MPPP001450
  • (PRICE/SP OF 200)
  • FIBERGLASS SLEEVING
  • 2MM
  • WHITE
  • 200M
  • SLEEVING / TUBING TYPE:INSULATING
  • SLEEVING MATERIAL:FIBREGLASS / SILICONE
  • SLEEVING COLOUR:WHITE
  • INTERNAL DIAMETER:2MM
  • LENGTH - METRIC:200M
  • LENGTH - IMPERIAL:656.2FT
  • PRODUCT RANGE:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MP-PP001450
CategoryCable and Wire
SubcategoryCable for Computer Nework Etc…
If you need a specific firmware or series relating to MP-PP001450, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MULTICOMP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$85.36
SKU: 137652866
Save Up To CAN$18.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$67.06
SKU: 137652867
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$58.12
SKU: 137652868
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$53.65
SKU: 137652869
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MP-PP001450, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MULTICOMP MP-K78L15-500R3
MP-K78L15-500R3

MULTICOMP

DC-DC CONVERTER, 15V, 0.5A ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$2.69
MULTICOMP MP-PP001451
MP-PP001451

MULTICOMP

(PRICE/SP OF 200), FIBERGLASS SLEEVING, 2.5MM, WHITE, 200M, SLEEVING / TUBING TYPE:INSULATING, SLEEV ...
Buy Surplus As Low As
CAN$56.63
ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$67.06
IN STOCK!
AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.28
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$248.87
SIEMENS 6ES7393-4AA10-0AA0
6ES7393-4AA10-0AA0

SIEMENS

SIMATIC S7-300, CABLE GUIDE LK 393 FOR F MODULES CONNECTIONS L+ AND M ARE SAFETY-ORIENTED THE TERMIN ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 6ES7902-2AB00-0AA0
6ES7902-2AB00-0AA0

SIEMENS

SIMATIC S7/M7, CABLE FOR POINT-TO-POINT CONNECTIONS TTY-TTY 9-POLE D-SUB PINS RESPECTIVELY 5 M LENGT ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
OMRON CS1W-CN521
CS1W-CN521

OMRON

CONNECTION CABLE, CS1-C200H BACKPLANE CONNECTING, 5M CABLE LENGTH
Buy Surplus As Low As
CAN$785.36
IN STOCK!
OMRON R88A-CPU002M1
R88A-CPU002M1

OMRON

CABLE,MC TO DRIVE,2M,1 AXIS
Buy Surplus As Low As
CAN$588.65
IN STOCK!
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 889D-R4ACDM-2
889D-R4ACDM-2

ALLEN BRADLEY

PHOTOSWITCH

PATCHCORD, DC MICRO M12, FEMALE RIGHT ANGLE, 4 PIN, PVC CABLE, YELLOW, UNSHIELDED, DC MICRO, STRAIGH ...
Buy Surplus As Low As
CAN$39.64
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.53
EATON CORPORATION 900073001
900073001

EATON CORPORATION

CUTLER HAMMER

CABLE COMM
Buy Surplus As Low As
CAN$52.16
OMRON XS3W-M421-402-R
XS3W-M421-402-R

OMRON

E2J EXTENSION CABLE-2M
Buy Surplus As Low As
CAN$53.65
OMRON XW2Z-100J-B1
XW2Z-100J-B1

OMRON

1MCABLE UP DRIVER TO XW2BXXJ6
Buy Surplus As Low As
CAN$183.30
IN STOCK!
OMRON R88A-CAU003S
R88A-CAU003S

OMRON

POWER CABLE 3M
Buy Surplus As Low As
CAN$283.15
IN STOCK!
OMRON R88A-CPU001-S
R88A-CPU001-S

OMRON

1MGENERAL PURPOSE CONT.CABL.-U
Buy Surplus As Low As
CAN$147.53
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!