Home
 > 
Cable and Wire
 > 
Cable for Computer Nework Etc…
 > 
MULTICOMP
 > 
SP190/1.2/BLUE

SP190/1.2/BLUE

Manufactured by MULTICOMP

MULTICOMP SP190/1.2/BLUE
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$8.72
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • SP19012BLUE
  • HEAT SHRINK TUBING
  • 19MM ID
  • PO
  • BLUE
  • 3.94FT
  • SHRINK RATIO:2:1
  • I.D. SUPPLIED - IMPERIAL:0.748
  • I.D. SUPPLIED - METRIC:19MM
  • SHRINK TUBING / BOOT COLOUR:BLUE
  • LENGTH - IMPERIAL:4FT
  • LENGTH - METRIC:1.2M
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SP190/1.2/BLUE
CategoryCable and Wire
SubcategoryCable for Computer Nework Etc…
If you need a specific firmware or series relating to SP190/1.2/BLUE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MULTICOMP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.85
SKU: 137682453
Save Up To CAN$0.87!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.14
SKU: 137682454
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.34
SKU: 137682455
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.85
SKU: 137682456
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SP190/1.2/BLUE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MULTICOMP SP190/1.2/BLACK
SP190/1.2/BLACK

MULTICOMP

HEATSHRINK, 19MM, BLACK, 1.2M, SHRINK RATIO:2:1, I.D. SUPPLIED - IMPERIAL:0.748, I.D. SUPPLIED - MET ...
Buy Surplus As Low As
CAN$4.04
MULTICOMP SP190/1.2/GREEN
SP190/1.2/GREEN

MULTICOMP

HEATSHRINK, 19MM, GREEN, 1.2M, SHRINK RATIO:2:1, I.D. SUPPLIED - IMPERIAL:0.748, I.D. SUPPLIED - MET ...
Buy Surplus As Low As
CAN$4.04
ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ALLEN BRADLEY 440E-A17028
440E-A17028

ALLEN BRADLEY

GUARDMASTER LTD

CABLE, LIFELINE, POLYPROPYLENE COVERED STEEL CABLE, RED, 100 M (328 FT)
Buy Surplus As Low As
CAN$387.47
AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.28
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$397.90
IN STOCK!
OMRON 3F88L-CR010C
3F88L-CR010C

OMRON

10M CABLE FOR RS17/T
Buy Surplus As Low As
CAN$402.37
IN STOCK!
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$663.16
IN STOCK!
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 889P-R3AB-5
889P-R3AB-5

ALLEN BRADLEY

PHOTOSWITCH

CORDSET, QD, PICO - M8, FEMALE, RIGHT ANGLE, 3-PIN TO BARE WIRE, PVC CABLE, YELLOW, UNSHIELDED, IEC ...
Buy Surplus As Low As
CAN$29.81
IN STOCK!
BALLUFF C49-BNE-00-VY-050M
C49-BNE-00-VY-050M

BALLUFF

DISCONTINUED BY MANUFACTURER, CORDSET, QD 5M, 3PIN, RIGHT ANGLE
Buy Surplus As Low As
CAN$44.71
EMERSON CMDS075
CMDS075

EMERSON

DISCONTINUED BY MANUFACTURER, SERVO POWER CABLE, 75FT.
Buy Surplus As Low As
CAN$622.93
HONEYWELL R1061012
R1061012

HONEYWELL

DISCONTINUED BY MANUFACTURER, IGNITION, FLAME ROD CABLE, 350F, (ONE FOOT)
Buy Surplus As Low As
CAN$47.69
OMRON CS1W-CN114
CS1W-CN114

OMRON

PLC CABLE ADAPTER; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:PERIPHERAL PORT CONVERSION CABL ...
Buy Surplus As Low As
CAN$236.95
IN STOCK!
OMRON CS1W-CN311
CS1W-CN311

OMRON

CBL.CS1 TO C200HW EXP I/O,30CM
Buy Surplus As Low As
CAN$257.81
OMRON E39-C1 5M
E39-C1 5M

OMRON

DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SENSOR I/O CONNECTOR, FOR E3MC SENSOR, 8 PIN, FEMALE, ...
Buy Surplus As Low As
CAN$295.07
IN STOCK!
OMRON XW2Z-100J-A6
XW2Z-100J-A6

OMRON

1MCABLE:C200HW-NC113 TO XWZB
Buy Surplus As Low As
CAN$242.91
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!