53150C

Manufactured by MURATA MANUFACTURING MURATA POWER SOLUTIONS

MURATA MANUFACTURING 53150C
MURATA MANUFACTURING 53150C
MURATA MANUFACTURING 53150C 0
MURATA MANUFACTURING 53150C 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.62
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 53150C
  • CURRENT TRANSFORMER
  • TURNS RATIO:1:150
  • INPUT CURRENT:10A
  • FREQUENCY MIN:50KHZ
  • FREQUENCY MAX:500KHZ
  • TRANSFORMER MOUNTING:SURFACE MOUNT
  • PRODUCT RANGE:5300 SERIES
  • DC RESISTANCE MAX:17.5OHM
  • INDUCTANCE:4.5MH ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #53150C
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 53150C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MURATA MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.36
SKU: 16435147
Save Up To CAN$0.26!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.84
SKU: 16435148
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.60
SKU: 16435149
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.46
SKU: 16435150
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 53150C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MURATA MANUFACTURING 53125C
53125C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

CURRENT TRANSFORMER; TURNS RATIO:2.88:1; INPUT CURRENT:10A; FREQUENCY MIN:50KHZ; FREQUENCY MAX:500KH ...
Buy Surplus As Low As
CAN$1.56
MURATA MANUFACTURING 53200C
53200C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

CURRENT TRANSFORMER, FULL REEL; TURNS RATIO:1:200; INPUT CURRENT:10A; FREQUENCY MIN:50KHZ; FREQUENCY ...
Buy Surplus As Low As
CAN$1.88
ALLEN BRADLEY 1321-3R18-B
1321-3R18-B

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, THREE PHASE, IP00 UL/NEMA TYPE OPEN, 18 AMPS, 1.5 MH
Buy Surplus As Low As
CAN$118.18
IN STOCK!
FANUC A80L-0001-0454
A80L-0001-0454

FANUC

LINE REACTOR 3.5KVA
Buy Surplus As Low As
CAN$1,905.68
TOSHIBA PC34093P030
PC34093P030

TOSHIBA

LINE REACTOR, 460 V, 3% IMPEDANCE IN A NEMA 1 ENCLOSURE, AMPS 45, HP 30
Buy New
CAN$833.18
SIEMENS 4EP32005US
4EP32005US

SIEMENS

LINE REACTOR,3A,2 PERCENT ,400-480;50
Buy Surplus As Low As
CAN$564.32
SIEMENS 6SE6400-3CC01-0AB3
6SE6400-3CC01-0AB3

SIEMENS

LINE REACTOR, MICROMASTER COMMUNICATION CHOKE, 200V-240 V, 1 AC, 11.5/14.5 W, 8.1 AMP, 4 VAC, IP20
Buy Surplus As Low As
CAN$132.00
IN STOCK!
SIEMENS 6SE64003CC088EC0
6SE64003CC088EC0

SIEMENS

OPT MM4 LINE REACTOR MAX 2 PRCNT
Buy Surplus As Low As
CAN$841.00
SIEMENS 6SE6400-3CC11-2FD0
6SE6400-3CC11-2FD0

SIEMENS

LINE REACTOR TRANSFORMER, MICROMASTER 4, 3 PHASE, 151 AMP, 380-600 VAC, STAND-ALONE FSF-0.15MH
Buy Surplus As Low As
CAN$692.00
IN STOCK!
SIEMENS 6SL3000-0CE32-3AA0
6SL3000-0CE32-3AA0

SIEMENS

SINAMICS/MICROMASTER PX LINE REACTOR INPUT: 3AC 380-480 V, 50/60 HZ 224 A
Buy Surplus As Low As
CAN$1,259.00
SIEMENS 6SE7031-8ES87-1FE0
6SE7031-8ES87-1FE0

SIEMENS

SINAMICS/ SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX = 120HZ, FP = 3KHZ, 3 380-460V AC, 186A
Buy Surplus As Low As
CAN$1,238.00
IN STOCK!
SIEMENS LR47305L
LR47305L

SIEMENS

LR,25AMPS,1.200MH,460V,3 PERCENT ,MTE RL-02502
Buy Surplus As Low As
CAN$395.91
SIEMENS LR47315LE
LR47315LE

SIEMENS

LREAC,250HP,460V, 3 PERCENT ,MTE RL-32012B14
Buy Surplus As Low As
CAN$3,357.84
Repair Yours
CAN$2,427.06
SIEMENS 994-731-02
994-731-02

SIEMENS

SIEMENS INDUSTRY

LINE REACTOR, 3%, 480V, 15 HP, 21A MOTOR
Buy Surplus As Low As
CAN$288.07
SIEMENS 994-744-03
994-744-03

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 114A MTR CRRNT, 240V, W/ENCL
Buy Surplus As Low As
CAN$1,331.02
SIEMENS 6SE70335FE850AA0
6SE70335FE850AA0

SIEMENS

SIMOVERT MD RECT,575V,IP00 3, 354A
Buy Surplus As Low As
CAN$48,000.94
SIEMENS 6SE70335FE851AA0
6SE70335FE851AA0

SIEMENS

SIMOVERT MD RECT/REG,575V,IP00 3, 354A
Buy Surplus As Low As
CAN$74,755.79
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!