56T200C

Manufactured by MURATA MANUFACTURING MURATA POWER SOLUTIONS

MURATA MANUFACTURING 56T200C
MURATA MANUFACTURING 56T200C
MURATA MANUFACTURING 56T200C 0
MURATA MANUFACTURING 56T200C 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$5.24
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 56T200C
  • CURRENT TRANSFORMER
  • TURNS RATIO:200CT
  • DC RESISTANCE:2.81OHM
  • INDUCTANCE:80MH
  • ET CONSTANT:-
  • PRIMARY CURRENT:10A
  • TRANSFORMER MOUNTING:THROUGH HOLE
  • PRODUCT RANGE:5600 SERIES
  • DC RESISTANCE MAX:2.81OHM
  • EXTERNAL DEPTH:8.89MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #56T200C
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 56T200C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MURATA MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.71
SKU: 16435199
Save Up To CAN$0.52!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.69
SKU: 16435200
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.20
SKU: 16435201
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.91
SKU: 16435202
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 56T200C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MURATA MANUFACTURING 56T100C
56T100C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

CURRENT TRANSFORMER; TURNS RATIO:100:1; DC RESISTANCE:-; INDUCTANCE:20MH; ET CONSTANT:-; PRIMARY CUR ...
Buy Surplus As Low As
CAN$2.42
MURATA MANUFACTURING 56T300C
56T300C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

CURRENT TRANSFORMER; TURNS RATIO:300CT; DC RESISTANCE:8.59OHM; INDUCTANCE:180MH; ET CONSTANT:-; PRIM ...
Buy Surplus As Low As
CAN$2.95
FANUC A80L-0001-0273
A80L-0001-0273

FANUC

DISCONTINUED BY MANUFACTURER, LINE REACTOR TRANSFORMER, 2.5 KVA
Buy Surplus As Low As
CAN$691.36
IN STOCK!
FANUC A80L-0001-0342
A80L-0001-0342

FANUC

DISCONTINUED BY MANUFACTURER, TRANSFORMER, FOR MCC, 0.2 KVA
Buy Surplus As Low As
CAN$531.82
IN STOCK!
FANUC A80L-0001-0455-01
A80L-0001-0455-01

FANUC

DISCONTINUED BY MANUFACTURER, TRANSFORMER 5KVA 35KG
Buy Surplus As Low As
CAN$6,341.92
ALLEN BRADLEY 8720MC-LR14-070B
8720MC-LR14-070B

ALLEN BRADLEY

LINE REACTOR, 8720 SERVO ACCESSORIES, 14 PERCENT, 70 AMP, 460 VAC
Buy Surplus As Low As
CAN$1,565.91
SIEMENS 4EP36005US
4EP36005US

SIEMENS

LINE REACTOR 28A 460V 60HZ/400V
Buy Surplus As Low As
CAN$423.98
SIEMENS 4EP3800-2US
4EP3800-2US

SIEMENS

FURNAS ELECTRIC CO

MAIN CHOKE AY 50A F.460V 3PHASE 60HZ R
Buy Surplus As Low As
CAN$1,105.00
Repair Yours
CAN$776.75
IN STOCK!
SIEMENS 6SE6400-3CC00-4CE3
6SE6400-3CC00-4CE3

SIEMENS

DISCONTINUED BY MANUFACTURER SINCE: 01.10.2019, 4 LINE REACTOR, MICROMASTER, 4.1 AMP, 3-PHASE, 380-6 ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
SIEMENS 6SE6400-3TC00-4AD2
6SE6400-3TC00-4AD2

SIEMENS

MICROMASTER 4 OUTPUT REACTOR 380-480V 3AC 4A BASE FSA-2.0MH NOT BASE WITH V20 400V: MAX. CABLE LENGT ...
Buy Surplus As Low As
CAN$288.00
IN STOCK!
SIEMENS 6SE6400-3TC15-4FD0
6SE6400-3TC15-4FD0

SIEMENS

OUTPUT REACTOR, MICROMASTER 4, 200-480 V, 3 AC, 154 A (HO/CT) / 178 A (LO/VT), STAND-ALONE, FS F-0.0 ...
Buy Surplus As Low As
CAN$1,058.00
IN STOCK!
SIEMENS LR47305L
LR47305L

SIEMENS

LR,25AMPS,1.200MH,460V,3 PERCENT ,MTE RL-02502
Buy Surplus As Low As
CAN$395.91
ALLEN BRADLEY 1321-3R8-C
1321-3R8-C

ALLEN BRADLEY

LINE REACTOR, INPUT / OUTPUT, THREE-PHASE, IP00-UL/NEMA TYPE OPEN,8 AMP, 5.0MH, 3-5% IMPEDANCE, 200/ ...
Buy Surplus As Low As
CAN$273.30
IN STOCK!
OMRON R88A-PX5063
R88A-PX5063

OMRON

REACTOR, R88D-WTA3HL/A5HL/01HL
Buy Surplus As Low As
CAN$425.45
SIEMENS 6SE7031-4FE85-0AA0
6SE7031-4FE85-0AA0

SIEMENS

DISCONTINUED BY MANUFACTURER, COMMON RECTIFIER, SIMOVERT P, 3AC 500-600V, 123A, DC 675-780V, 142A, 5 ...
Buy Surplus As Low As
CAN$19,499.97
IN STOCK!
SIEMENS 6SE70360ES871FG1
6SE70360ES871FG1

SIEMENS

AFE-REACTOR 315KW (385KVA/480V)
Buy Surplus As Low As
CAN$42,270.61
SIEMENS 6SE70377FH851AA0
6SE70377FH851AA0

SIEMENS

SIMOVERT MD RECT/REG,IP00 3,575V,774A
Buy Surplus As Low As
CAN$170,493.24
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!