76250ENC

Manufactured by MURATA MANUFACTURING MURATA POWER SOLUTIONS

MURATA MANUFACTURING 76250ENC
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$14.23
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 76250ENC
  • CONVERTER TRANSFORMER
  • SMPS TRANSFORMER TYPE:ENCAPSULATED CONVERTER
  • CURRENT RATING:-
  • FREQUENCY RANGE:-
  • POWER RATING:-
  • ISOLATION VOLTAGE:6KV
  • SECONDARY VOLTAGES:-
  • TRANSFORMER MOUNTING:THROUGH HOLE
  • PRODUCT RANGE:-
  • INDUCTANCE:1UHROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #76250ENC
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to 76250ENC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MURATA MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.80
SKU: 16435211
Save Up To CAN$1.42!
Must Purchase Minimum Quantity Of 30
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.02
SKU: 16435212
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.70
SKU: 16435213
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.91
SKU: 16435214
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 76250ENC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MURATA MANUFACTURING 7020-01036-0
7020-01036-0

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

CURRENT TRANSFORMER; INPUT CURRENT:50A; TURNS RATIO:50:5; FREQUENCY RANGE:50HZ TO 400HZ; SECONDARY B ...
Buy Surplus As Low As
CAN$76.00
MURATA MANUFACTURING 76253/35ENC
76253/35ENC

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

CONVERTER TRANSFORMER; INDUCTANCE:140¦H; PRODUCT RANGE:-; CURRENT RATING:100MA; DC RESISTANCE MAX:0. ...
Buy Surplus As Low As
CAN$8.27
MTE RL-00802
RL-00802

MTE

LINE REACTOR, RL SERIES, OPEN, 3 MH, 8 AMP, 480 VAC, 3 PHASE, 5 HP, SURFACE MOUNTING
Buy Surplus As Low As
CAN$205.65
IN STOCK!
ALLEN BRADLEY 1336-140143
1336-140143

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 07/01/2014, TRANSISTOR KIT, 40-50 HP, 460 VAC, FOR 1336 AC DRIVE, SAME ...
Buy Surplus As Low As
CAN$1,065.53
Repair Yours
CAN$697.37
ALLEN BRADLEY 1321-3R2-A
1321-3R2-A

ALLEN BRADLEY

LINE REACTOR, 1/4 HP, 0.2 KW, IRON CORE, 600V, CLASS H INSULATION, 115 DEGREE C RISE, COOPER WOUND, ...
Buy Surplus As Low As
CAN$102.83
IN STOCK!
MTE RL-00202
RL-00202

MTE

LINE/LOAD REACTOR, RL SERIES, 3-PHASE, 20MH, 2-AMP, OPEN, H X W X D - 4.1 IN X 2.8 IN X 4.4 IN
Buy Surplus As Low As
CAN$174.36
IN STOCK!
SIEMENS 4EP3200-1UK
4EP3200-1UK

SIEMENS

ITE SIEMENS

LINE REACTOR TRANSFORMER 6.3AMP 460V 60HZ T40/B
Buy Surplus As Low As
CAN$536.49
SIEMENS 6SE6400-3CC00-6AD3
6SE6400-3CC00-6AD3

SIEMENS

LINE REACTOR, CHOCK, 6SE SERIES, MICRMASTER 4, SINAMICS, 2 HP RATED, 1.5 KW, THREE-PHASE, 380-480 VA ...
Buy Surplus As Low As
CAN$192.00
IN STOCK!
SIEMENS 6SE6400-3CC01-4BD3
6SE6400-3CC01-4BD3

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, MICROMASTER 4 LINE REACTOR, 20 ...
Buy Surplus As Low As
CAN$572.26
IN STOCK!
SIEMENS 6SE6400-3CC11-2FD0
6SE6400-3CC11-2FD0

SIEMENS

LINE REACTOR TRANSFORMER, MICROMASTER 4, 3 PHASE, 151 AMP, 380-600 VAC, STAND-ALONE FSF-0.15MH
Buy Surplus As Low As
CAN$692.00
IN STOCK!
SIEMENS 6SE70282HS871FE0
6SE70282HS871FE0

SIEMENS

REACTOR, OUT, 575V, 45-55KW, IRON
Buy Surplus As Low As
CAN$3,834.42
SIEMENS LR47306L
LR47306L

SIEMENS

LR,35AMPS,.800MH,460V,3 PERCENT ,MTE RL-03502
Buy Surplus As Low As
CAN$417.27
SIEMENS A1RAL00G072
A1RAL00G072

SIEMENS

REACTOR 750A FUND 0.029MH 3PH 690V
Buy Surplus As Low As
CAN$4,315.77
Repair Yours
CAN$3,153.87
SIEMENS 6SE70377FH851AA0
6SE70377FH851AA0

SIEMENS

SIMOVERT MD RECT/REG,IP00 3,575V,774A
Buy Surplus As Low As
CAN$171,991.40
SIEMENS 6SL3000-0CE15-0AA0
6SL3000-0CE15-0AA0

SIEMENS

REACTOR, SMARTLINE, 3 PHASE, 380-480 VAC, 14 AMP, 47-63 HZ
Buy Surplus As Low As
CAN$219.00
IN STOCK!
SIEMENS 6SL30000CE216AA0
6SL30000CE216AA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2019, LINE REACTOR, SINAMIC, FOR 16 KW SMART LINE MODULE, 3 PHASE ...
Buy Surplus As Low As
CAN$983.57
IN STOCK!
SIEMENS 6SL3203-0CD23-5AA0
6SL3203-0CD23-5AA0

SIEMENS

LINE REACTOR,OPT SINAMICS
Buy Surplus As Low As
CAN$310.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!