DA102MC-R

Manufactured by MURATA MANUFACTURING MURATA POWER SOLUTIONS

MURATA MANUFACTURING DA102MC-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.85
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • DA102MCR
  • (PRICE/TC)
  • DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER
  • TURNS RATIO:1:1
  • PRIMARY IMPEDANCE:-
  • SECONDARY IMPEDANCE:-
  • SECONDARY POWER:-
  • FREQUENCY MAX:-
  • ISOLATION VOLTAGE:2KV
  • TRANSFORMER APPLICATIONS:DIGITAL AUDIO DATA TRANSMISSION ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DA102MC-R
CategoryTransformers
SubcategoryAudio Transformer
If you need a specific firmware or series relating to DA102MC-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MURATA MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.47
SKU: 21881950
Save Up To CAN$0.39!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.71
SKU: 21881951
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.36
SKU: 21881952
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.14
SKU: 21881953
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DA102MC-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MURATA MANUFACTURING NKE1209SC
NKE1209SC

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111MA, 9V; POWER SUPPLY APPLICATIONS:-; INPUT RATIO:1:1; OUTPUT ...
Buy Surplus As Low As
CAN$14.31
MURATA MANUFACTURING OKX-T/16-D12N-C
OKX-T/16-D12N-C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; OUTPUT POWER MAX:80W; OUTPUT VOLTAGE MIN:750MV; OUTPU ...
Buy Surplus As Low As
CAN$25.33
SIEMENS 6SE6-400-3CC00-2AD0
6SE6-400-3CC00-2AD0

SIEMENS

MICROMASTER 4AC COMMUT CHOKE 460V 3AC 2A
Buy Surplus As Low As
CAN$388.96
FANUC A80L-0001-0342
A80L-0001-0342

FANUC

DISCONTINUED BY MANUFACTURER, TRANSFORMER, FOR MCC, 0.2 KVA
Buy Surplus As Low As
CAN$536.49
IN STOCK!
FANUC A81L-0001-0124
A81L-0001-0124

FANUC

DISCONTINUED BY MANUFACTURER, REACTOR AC THREE PHASE, A81L-0001-0124-03,A81L-0001-0124, REACTOR 126A ...
Buy Surplus As Low As
CAN$509.67
IN STOCK!
ALLEN BRADLEY 1321-3R8-A
1321-3R8-A

ALLEN BRADLEY

LINE REACTOR, 1.5 HP, 1.1 KW, IRON CORE, 600V, CLASS H INSULATION, 115 DEGREE C RISE, COOPER WOUND, ...
Buy Surplus As Low As
CAN$178.83
IN STOCK!
SIEMENS 6SN1111-0AA00-1EA0
6SN1111-0AA00-1EA0

SIEMENS

DISCONTINUED BY MANUFACTURER, LINE REACTOR, SIMODRIVE 611, HF COMMUTATING REACTOR, 80 KW, FOR I/RF M ...
Buy Surplus As Low As
CAN$1,475.35
IN STOCK!
SIEMENS 6SE6400-3CC00-4CE3
6SE6400-3CC00-4CE3

SIEMENS

DISCONTINUED BY MANUFACTURER SINCE: 01.10.2019, 4 LINE REACTOR, MICROMASTER, 4.1 AMP, 3-PHASE, 380-6 ...
Buy Surplus As Low As
CAN$357.66
IN STOCK!
SIEMENS 6SE6400-3CC11-7FD0
6SE6400-3CC11-7FD0

SIEMENS

LINE REACTOR, MICROMASTER, 200-480V, 3AC, 186A, STAND ALONE, FSF-0.09MH
Buy Surplus As Low As
CAN$673.00
SIEMENS 6SE6400-3TC07-5ED0
6SE6400-3TC07-5ED0

SIEMENS

REACTOR, MICROMASTER, 3 PHASE, 380-480 VAC, 4 OUTPUT, 75 A (HO/CT)/90A (LO/VT) STAND-ALONE FS E-0.3 ...
Buy Surplus As Low As
CAN$993.00
SIEMENS 6SL3000-0CE35-1AA0
6SL3000-0CE35-1AA0

SIEMENS

SINAMICS/MICROMASTER PX LINE REACTOR INPUT: 3AC 380-480 V, 50/60 HZ, 508 A
Buy Surplus As Low As
CAN$2,272.00
SIEMENS LR42411L
LR42411L

SIEMENS

LINE REAC KIT,100HP,500VDC
Buy Surplus As Low As
CAN$1,114.71
Repair Yours
CAN$805.75
SIEMENS LR47303L
LR47303L

SIEMENS

LR,12AMPS,2.500MH,460V,3 PERCENT ,MTE RL-01202
Buy Surplus As Low As
CAN$275.70
ALLEN BRADLEY 1321-3R12-C
1321-3R12-C

ALLEN BRADLEY

LINE REACTOR, INPUT/OUTPUT, IP00-UL/NEMA TYPE OPEN, 12 AMP, 4.2 MH, 3 PHASE, 50/60 HZ, FOR AC DRIVE, ...
Buy Surplus As Low As
CAN$327.86
IN STOCK!
SIEMENS 994-742-04
994-742-04

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 34A MTR CRRNT, 480V, W / ENCL
Buy Surplus As Low As
CAN$579.71
SIEMENS 6SE70335FE850AA0
6SE70335FE850AA0

SIEMENS

SIMOVERT MD RECT,575V,IP00 3, 354A
Buy Surplus As Low As
CAN$48,422.74
SIEMENS 6SL3203-0CD21-4AA0
6SL3203-0CD21-4AA0

SIEMENS

REACTOR, SINAMICS, POWER MODULE FSB, 9.1 AMP, 480 V, IP20, BAS MOUNTING POSSIBLE
Buy Surplus As Low As
CAN$256.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!