Home
 > 
Components
 > 
LCD/LED Display
 > 
MURATA MANUFACTURING
 > 
MURATA POWER SOLUTIONS
 > 
DCA-20PC-6-DC4-RL-C

DCA-20PC-6-DC4-RL-C

Manufactured by MURATA MANUFACTURING MURATA POWER SOLUTIONS

MURATA MANUFACTURING DCA-20PC-6-DC4-RL-C
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$220.66
Save as much as 53%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • DCA20PC6DC4RLC
  • DPM
  • LED
  • RED
  • DC AMMETER
  • NO. OF DIGITS / ALPHA:3-1/2
  • METER FUNCTION:DC CURRENT
  • METER RANGE:0A TO 19.99A
  • DIGIT HEIGHT:9.4MM
  • PANEL CUTOUT HEIGHT:21.29MM
  • PANEL CUTOUT WIDTH:33.93MM
  • SUPPLY VOLTAGE MIN:8VDC
  • SUPPLY VOLTAGE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DCA-20PC-6-DC4-RL-C
CategoryComponents
SubcategoryLCD/LED Display
If you need a specific firmware or series relating to DCA-20PC-6-DC4-RL-C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MURATA MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$177.11
SKU: 21870333
Save Up To CAN$43.55!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$139.06
SKU: 21870334
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$121.12
SKU: 21870335
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$110.65
SKU: 21870336
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DCA-20PC-6-DC4-RL-C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MURATA MANUFACTURING DMS-20LCD-1-DCM-C
DMS-20LCD-1-DCM-C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

VOLTAGE METER, NO. OF DIGITS / ALPHA 3, METER FUNCTION DC VOLTAGE, METER RANGE 8V TO 50V, DIGIT HEIG ...
Buy Surplus As Low As
CAN$44.86
MURATA MANUFACTURING DMS-40PC-2-GS-C
DMS-40PC-2-GS-C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

VOLTAGE METER; NO. OF DIGITS / ALPHA:4-1/2; METER FUNCTION:DC VOLTAGE; METER RANGE:-20V TO +20V; DIG ...
Buy Surplus As Low As
CAN$152.52
IN STOCK!
BANNER ENGINEERING BA1.53SMETA
BA1.53SMETA

BANNER ENGINEERING

FIBER OPTIC CABLE, GLASS FIBER, DIFFUSE MODE 2.29MM DIA. BUNDLE, STAINLESS STEEL SHEATHING, 0.91M LO ...
Buy Surplus As Low As
CAN$198.87
IN STOCK!
ALLEN BRADLEY 595-AB
595-AB

ALLEN BRADLEY

AUXILIARY CONTACT BLOCK, 1 NORMALLY OPEN / NORMALLY CLOSED, FOR NEMA SIZE 0-5 STARTERS
Buy Surplus As Low As
CAN$67.29
IN STOCK!
ALLEN BRADLEY 140M-C2E-B25
140M-C2E-B25

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/25/22, CIRCUIT BREAKER, MOTOR PROTECTION, 32 AMP RATING, 1.6-2.5 AMP ...
Buy Surplus As Low As
CAN$194.38
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS 3NE3222
3NE3222

SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE1334-0
3NE1334-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 500 A, GS, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$244.00
IN STOCK!
SIEMENS 6SY70000AC16
6SY70000AC16

SIEMENS

FUSE LINK 170M5712,630A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$2,555.39
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 6SY70102AA08
6SY70102AA08

SIEMENS

FUSE INSERT 450A 1000V F10, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,484.79
SIEMENS 3NA3014
3NA3014

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3232
3NA3232

SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3244
3NA3244

SIEMENS

FUSE LINK, 250 AMP,500 VOLT AC, 440 VOLT DC, 120 KA, 17 WATT, NH2-GG, LV HRC FUSE LINK GL/GG ,NON-IN ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3475
3NA3475

SIEMENS

LV HRC FUSE ELEMENT, WITH SCREW CONTACTS, NH4, IN: 800 A, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDI ...
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA3802
3NA3802

SIEMENS

FUSE LINK, 2 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 1.3 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$16.00
IN STOCK!
SIEMENS 3NA3804-6
3NA3804-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 4 A, GG, UN AC: 690 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$155.51
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA6824-6
3NA6824-6

SIEMENS

FUSE, LV HRC,80A,690V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$207.84
IN STOCK!
SIEMENS 3NA7144
3NA7144

SIEMENS

LV HRC FUSE ELEMENT, FUSE SIZE: NH1, 250 AMP, 500 VAC, FUSE SPEED F, GG APPLICATION, BLADED CENTERED ...
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3-230
3NA3-230

SIEMENS

ITE SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$55.32