IRH-24/10.5-W80PB-C

Manufactured by MURATA MANUFACTURING MURATA POWER SOLUTIONS

MURATA MANUFACTURING IRH-24/10.5-W80PB-C
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$625.33
Save as much as 56%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • IRH24105W80PBC
  • DC-DC CONVERTER
  • 24V
  • 10.5A
  • POWER SUPPLY APPLICATIONS:ITE & RAILWAY
  • INPUT RATIO:10:1
  • OUTPUT POWER MAX:250W
  • NO. OF OUTPUTS:1 OUTPUT
  • OUTPUT VOLTAGE - OUTPUT 1:24V
  • OUTPUT CURRENT - OUTPUT 1:10.5A
  • OUTPUT VOLTAGE - OUTPUT 2:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #IRH-24/10.5-W80PB-C
CategoryIntegrated Circuits
SubcategoryPower Supply/Voltage Converter PC Board Mount
If you need a specific firmware or series relating to IRH-24/10.5-W80PB-C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MURATA MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$469.00
SKU: 234384583
Save Up To CAN$156.33!
Must Purchase Minimum Quantity Of 36
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$367.84
SKU: 234384584
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$319.09
SKU: 234384585
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$291.02
SKU: 234384586
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to IRH-24/10.5-W80PB-C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MURATA MANUFACTURING IRH-24/10.5-W80NB-C
IRH-24/10.5-W80NB-C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

DC-DC CONVERTER, 24V, 10.5A ROHS COMPLIANT: YES
MURATA MANUFACTURING IRH-24/6.3-T110NVF-C
IRH-24/6.3-T110NVF-C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

TRAY
RED LION CONTROLS 60
60

RED LION CONTROLS

SIXNET

MULTIPLEXER
CARLO GAVAZZI SL150724
SL150724

CARLO GAVAZZI

DISCONTINUED BY MANUFACTURER, FLIP FLOP RELAY 24VDC
Buy Surplus As Low As
CAN$486.02
TT ELECTRONICS OPB961N51
OPB961N51

TT ELECTRONICS

OPTEK TECHNOLOGY

LOGIC OUTPUT SLOTTED SWITCH, 1-CHANNEL, 3.18MM SLOT WIDTH
Buy Surplus As Low As
CAN$5.04
IN STOCK!
ON SEMICONDUCTOR 74LS04PC
74LS04PC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INVERTER, LS SERIES, 6-FUNC, 1-INPUT, TTL, PDIP14
Buy Surplus As Low As
CAN$1.77
IN STOCK!
PHILIPS 74HC4066D
74HC4066D

PHILIPS

DISCONTINUED BY MANUFACTURER, QUAD BILATERAL SWITCH, SPST, 4 FUNC, CMOS, PDSO14
Buy Surplus As Low As
CAN$1.33
IN STOCK!
ANALOG DEVICES ADG731BSUZ
ADG731BSUZ

ANALOG DEVICES

ANALOG MULTIPLEXER, DUAL 16X1 TQFP48; MULTIPLEXER CONFIGURATION:32:1; NO. OF CIRCUITS:1CIRCUITS; ON ...
Buy Surplus As Low As
CAN$20.68
ANALOG DEVICES ADG804YRMZ
ADG804YRMZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 4 X 1, MSOP-10; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:1; ON STATE RESIS ...
Buy Surplus As Low As
CAN$3.65
ALLEN BRADLEY 2030-MLXCF-SYSP
2030-MLXCF-SYSP

ALLEN BRADLEY

SYSTEM MULTIPLEXER MODULE
Buy Surplus As Low As
CAN$11,667.48
Repair Yours
CAN$7,604.24
ON SEMICONDUCTOR 74LCX04MTCX
74LCX04MTCX

ON SEMICONDUCTOR

(PRICE/TC) HEX INVERTER GATE, 1 I/P, TSSOP-14, LOGIC FAMILY / BASE NUMBER:74LCX04, LOGIC TYPE:INVERT ...
Buy Surplus As Low As
CAN$0.43
ON SEMICONDUCTOR 74LCX157M
74LCX157M

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, MULTIPLEXER, LVC/LCX/Z SERIES, 4-FUNC, 2 LINE INPUT, 1 LINE OUTPUT, TR ...
Buy Surplus As Low As
CAN$3.10
IN STOCK!
ON SEMICONDUCTOR FAN5333ASX
FAN5333ASX

ON SEMICONDUCTOR

(PRICE/TC),LED DRIVER, BOOST, 1.5MHZ, SOT-23-5, DEVICE TOPOLOGY:BOOST (STEP UP), INPUT VOLTAGE MIN:1 ...
Buy Surplus As Low As
CAN$1.83
ON SEMICONDUCTOR FSDM0565RBWDTU
FSDM0565RBWDTU

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

QUASI RESONANT CONVERTER- QRC POWER SWITCH, TO-220-6; INPUT VOLTAGE AC MIN:85V; INPUT VOLTAGE AC MAX ...
Buy Surplus As Low As
CAN$3.51
IN STOCK!
ON SEMICONDUCTOR MM74HC245AN
MM74HC245AN

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, BUS TRANSCEIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP2 ...
Buy Surplus As Low As
CAN$6.20
IN STOCK!
ON SEMICONDUCTOR MM74HC245AWM
MM74HC245AWM

ON SEMICONDUCTOR

BUS TRANSCEIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20
Buy Surplus As Low As
CAN$0.57
IN STOCK!
ON SEMICONDUCTOR MM74HC251M
MM74HC251M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

MULTIPLEXER LOGIC IC; LOGIC TYPE:MULTIPLEXER; LOGIC FAMILY:74HC; LOGIC BASE NUMBER:MM74HC251; NO. OF ...
Buy Surplus As Low As
CAN$1.50
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!