WPC03R12S05LC

Manufactured by MURATA MANUFACTURING MURATA POWER SOLUTIONS

MURATA MANUFACTURING WPC03R12S05LC
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$72.39
Save as much as 47%
Last Value Update: 2014-10-29
Product Description
Warranty

Description

  • WPC03R12S05LC
  • DC/DC CONVERTER
  • DC / DC CONVERTER O/P TYPE:FIXED
  • NO. OF OUTPUTS:1
  • INPUT VOLTAGE:9V TO 18V
  • POWER RATING:3W
  • OUTPUT VOLTAGE:5V
  • OUTPUT CURRENT:600MA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WPC03R12S05LC
CategoryIntegrated Circuits
SubcategoryPower Supply/Voltage Converter PC Board Mount
If you need a specific firmware or series relating to WPC03R12S05LC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MURATA MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$63.52
SKU: 16426048
Save Up To CAN$8.86!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$48.75
SKU: 16426049
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$42.84
SKU: 16426050
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.41
SKU: 16426051
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WPC03R12S05LC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MURATA MANUFACTURING VR110B080CA-1C
VR110B080CA-1C

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

DC/DC CONVERTER; DC / DC CONVERTER O/P TYPE:ADJUSTABLE; NO. OF OUTPUTS:1; INPUT VOLTAGE:11.04V TO 12 ...
Buy Surplus As Low As
CAN$75.34
MURATA MANUFACTURING WPC03R24D15LC
WPC03R24D15LC

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

DC/DC CONVERTER; NO. OF OUTPUTS:2; OUTPUT VOLTAGE:15V; OUTPUT CURRENT:100MA; POWER RATING:3W; SUPPLY ...
Buy Surplus As Low As
CAN$42.84
RAFI 1.14.001.503/0000
1.14.001.503/0000

RAFI

DISCONTINUED BY MANUFACTURER, PCB KEY SWITCH, RACON 12, FOR KEYCAPS, 35 VDC, 100 MA, SWITCH FUNCTION ...
Buy Surplus As Low As
CAN$4.43
IN STOCK!
NTE NTE4063B
NTE4063B

NTE

MAGNITUDE COMPARATOR CHIP, 4-BIT, CMOS, DIP TYPE PACKAGE, OPERATING TEMPERATURE: -55 TO 125 °C, 14 P ...
Buy Surplus As Low As
CAN$8.14
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LS244N
SN74LS244N

TEXAS INSTRUMENTS SEMI

OCTAL BUFFERS AND LINE DRIVER, SUPPLY VOLTAGE: 4.75- 5.25 V, OPERATING SUPPLY CURRENT: 46 MA, LEVEL ...
Buy Surplus As Low As
CAN$1.92
IN STOCK!
CARLO GAVAZZI S160156024
S160156024

CARLO GAVAZZI

. FLIP FLOP RELAY MEM 24 VAC
Buy New
CAN$364.00
CARLO GAVAZZI S160156724
S160156724

CARLO GAVAZZI

DISCONTINUED BY MANUFACTURER, RELAY, LOGIC FLIP FLOP, MEM, 8AMP, 250VAC, 24VDC
Buy Surplus As Low As
CAN$821.36
ANALOG DEVICES AD8182ARZ
AD8182ARZ

ANALOG DEVICES

ANALOGUE MULTIPLEXER / DEMULTIPLEXER, 2:1, 2, 4V TO 6V, NSOIC, 14 ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$13.30
ANALOG DEVICES ADG1204YRUZ
ADG1204YRUZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 4 X 1, TSSOP-14; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:1CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$6.37
ANALOG DEVICES ADG409BRUZ
ADG409BRUZ

ANALOG DEVICES

ANALOG MULTIPLEXER, DUAL 4X1 TSSOP16; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:2CIRCUITS; ON S ...
Buy Surplus As Low As
CAN$7.09
IN STOCK!
ANALOG DEVICES ADG508FBRWZ
ADG508FBRWZ

ANALOG DEVICES

SINGLE-ENDED MULTIPLEXER, 1 FUNC, 8 CHANNEL, CMOS, SOIC-16
Buy Surplus As Low As
CAN$28.07
IN STOCK!
ANALOG DEVICES ADG528FBN
ADG528FBN

ANALOG DEVICES

MULTIPLEXER IC; NO. OF PINS:18; LEADED PROCESS COMPATIBLE:NO; PACKAGE/CASE:18-DIP; PEAK REFLOW COMPA ...
Buy Surplus As Low As
CAN$31.02
IN STOCK!
ANALOG DEVICES ADG804YRMZ
ADG804YRMZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 4 X 1, MSOP-10; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:1; ON STATE RESIS ...
Buy Surplus As Low As
CAN$3.65
ANALOG DEVICES ADG709CRUZ
ADG709CRUZ

ANALOG DEVICES

ANALOGUE MULTIPLEXER / DEMULTIPLEXER, 4:1, 2, 4.5 OHM, 1.8V TO 5.5V, 2.5V, TSSOP, 16 ;ROHS COMPLIANT ...
Buy Surplus As Low As
CAN$7.72
ON SEMICONDUCTOR FST3257MTC
FST3257MTC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

IC, 2:1 QUAD MUX/DEMUX, TSSOP-16; LOGIC TYPE:MULTIPLEXER; NO. OF CHANNELS:4; RATIO:2:1; ON STATE RES ...
Buy Surplus As Low As
CAN$0.75
ON SEMICONDUCTOR MM74HC14M
MM74HC14M

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14 4 MM WIDE
Buy Surplus As Low As
CAN$1.42
IN STOCK!
ON SEMICONDUCTOR MM74HC165M
MM74HC165M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

SHIFT REGISTER, 8-BIT, CMOS, SOIC-16 3.90MM WIDTH
Buy Surplus As Low As
CAN$1.13
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!