Home
 > 
Integrated Circuits
 > 
IC Chip
 > 
NEXPERIA
 > 
74HC04PW,118

74HC04PW,118

Manufactured by NEXPERIA

NEXPERIA 74HC04PW,118
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.71
Save as much as 71%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 74HC04PW118
  • INVERTER
  • HEX
  • TSSOP-14
  • LOGIC TYPE:INVERTER
  • OUTPUT CURRENT:25MA
  • NO. OF INPUTS:6
  • SUPPLY VOLTAGE MIN:2V
  • SUPPLY VOLTAGE MAX:6V
  • LOGIC CASE STYLE:TSSOP
  • NO. OF PINS:14PINS
  • OPERATING TEMPERATURE MIN:-40°C
  • OPERATING TEMPERATURE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #74HC04PW,118
CategoryIntegrated Circuits
SubcategoryIC Chip
If you need a specific firmware or series relating to 74HC04PW,118, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NEXPERIA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.36
SKU: 234412697
Save Up To CAN$0.35!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.28
SKU: 234412698
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.24
SKU: 234412699
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.22
SKU: 234412700
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 74HC04PW,118, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NEXPERIA 74HC04BZZ
74HC04BZZ

NEXPERIA

INVERTER, HEX 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
NEXPERIA 74LV1T87GVH
74LV1T87GVH

NEXPERIA

XNOR, 2 I/P, -40 TO 125DEG C; LOGIC FUNCTION:XNOR (EXCLUSIVE NOR); NO. OF ELEMENTS:SINGLE; NO. OF IN ...
ON SEMICONDUCTOR CD4052BCN
CD4052BCN

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

IC, ANALOG MULTIPLEXER, DUAL 4X1, DIP-16; NO. OF CIRCUITS:2; SUPPLY CURRENT:20 A; ON STATE RESISTANC ...
Buy Surplus As Low As
CAN$1.50
IN STOCK!
NTE NTE4063B
NTE4063B

NTE

MAGNITUDE COMPARATOR CHIP, 4-BIT, CMOS, DIP TYPE PACKAGE, OPERATING TEMPERATURE: -55 TO 125 °C, 14 P ...
Buy Surplus As Low As
CAN$8.14
IN STOCK!
NIOBRARA R&D CORP SIM
SIM

NIOBRARA R&D CORP

SERIPLEX INPUT MULTIPLEXER, DIN-RAIL MOUNT
Buy Surplus As Low As
CAN$478.64
Repair Yours
CAN$349.83
PEPPERL & FUCHS 2700G
2700G

PEPPERL & FUCHS

HART MULTIPLEXER, 32 CHANNELS, 24VDC
Buy Surplus As Low As
CAN$1,932.27
Repair Yours
CAN$1,412.34
ANALOG DEVICES AD7506JNZ
AD7506JNZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 16 X 1, DIP-28; MULTIPLEXER CONFIGURATION:16:1; NO. OF CIRCUITS:1CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$57.61
ANALOG DEVICES ADG408BNZ
ADG408BNZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 8 X 1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STAT ...
Buy Surplus As Low As
CAN$10.34
IN STOCK!
ANALOG DEVICES ADG608BRUZ
ADG608BRUZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 8 X 1, TSSOP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$11.52
ANALOG DEVICES ADG608BRUZ-REEL7
ADG608BRUZ-REEL7

ANALOG DEVICES

ANALOG MULTIPLEXER, 8 X 1, TSSOP-16, FULL REEL; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRC ...
Buy Surplus As Low As
CAN$5.64
ANALOG DEVICES ADG709BRUZ
ADG709BRUZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 4 X 1, TSSOP-16; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:2CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$5.46
ON SEMICONDUCTOR 74VHC138M
74VHC138M

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, DECODER/DRIVER, AHC/VHC SERIES, INVERTED OUTPUT, CMOS, SOIC-16 3.81MM ...
Buy Surplus As Low As
CAN$2.66
IN STOCK!
ON SEMICONDUCTOR 74VHCT245AMTCX
74VHCT245AMTCX

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

IC, BUFFER, NON-INVERTING, 1 ELEMENT, 8 BIT PER ELEMENT, 3-STATE OUTPUT, SMD, 20-TSSOP
Buy Surplus As Low As
CAN$1.42
IN STOCK!
ON SEMICONDUCTOR FAN5333BSX
FAN5333BSX

ON SEMICONDUCTOR

(PRICE/TC) ADJUSTABLE, 1.6MHZ BOOST REGULATOR WITH 30V INTEGRATED FET SWITCH / REEL
Buy Surplus As Low As
CAN$0.96
ON SEMICONDUCTOR MM74HC14MX
MM74HC14MX

ON SEMICONDUCTOR

INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14, 3.9MM WIDE
Buy Surplus As Low As
CAN$0.72
ON SEMICONDUCTOR MM74HC165M
MM74HC165M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

SHIFT REGISTER, 8-BIT, CMOS, SOIC-16 3.90MM WIDTH
Buy Surplus As Low As
CAN$1.13
ON SEMICONDUCTOR MM74HC4051M
MM74HC4051M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

MULTIPLEXER LOGIC IC; LOGIC TYPE:MULTIPLEXER; LOGIC FAMILY:HC; LOGIC BASE NUMBER:744051; SUPPLY VOLT ...
Buy Surplus As Low As
CAN$1.13
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!