Home
 > 
Semiconductors
 > 
Transistor
 > 
NEXPERIA
 > 
PBSS4032NZ,115

PBSS4032NZ,115

Manufactured by NEXPERIA

NEXPERIA PBSS4032NZ,115
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.28
Save as much as 61%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • PBSS4032NZ115
  • TRANSISTOR
  • NPN
  • 30V
  • 4.9A
  • SOT223
  • TRANSISTOR POLARITY:NPN
  • COLLECTOR EMITTER VOLTAGE MAX:30V
  • CONTINUOUS COLLECTOR CURRENT:4.9A
  • POWER DISSIPATION:700MW
  • TRANSISTOR MOUNTING:SURFACE MOUNT
  • NO. OF PINS:4PINS
  • TRANSITION FREQUENCY:145MHZROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PBSS4032NZ,115
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to PBSS4032NZ,115, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NEXPERIA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.87
SKU: 234423672
Save Up To CAN$0.41!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.68
SKU: 234423673
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.59
SKU: 234423674
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.54
SKU: 234423675
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PBSS4032NZ,115, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NEXPERIA PBSS4032NT,215
PBSS4032NT,215

NEXPERIA

TRANSISTOR,NPN,30V,2.6A,SOT23; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE MAX:30V; CONTINUOU ...
NEXPERIA PBSS4032PZ,115
PBSS4032PZ,115

NEXPERIA

TRANSISTOR,PNP,30V,4.4A,SOT223; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE MAX:30V; CONTINUO ...
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$251.20
IN STOCK!
HARRIS SEMI HGTG20N100D2
HGTG20N100D2

HARRIS SEMI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.90
POWEREX CM50DY-24H
CM50DY-24H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$269.15
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$215.32
IN STOCK!
ON SEMICONDUCTOR HGTG20N60A4
HGTG20N60A4

ON SEMICONDUCTOR

IGBT, 600V, 70A, TO-247; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V ...
Buy Surplus As Low As
CAN$6.48
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT00DT
SN74HCT00DT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, SOIC-14; FAMILY TYPE:HCT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.67
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LV125ANE4
SN74LV125ANE4

TEXAS INSTRUMENTS SEMI

IC, NON INVERTING BUS BUFFER GATE DIP-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; SUPPLY VOLTAGE RA ...
Buy Surplus As Low As
CAN$0.22
TEXAS INSTRUMENTS SEMI SN74LV132AD
SN74LV132AD

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, SMD, SOIC14, 7V; LOGIC FAMILY / BASE NUMBER:74LV132; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$2.43
TEXAS INSTRUMENTS SEMI SN74HC86DT
SN74HC86DT

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74LVC125APWE4
SN74LVC125APWE4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE TSSOP14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.23
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$128.04
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$661.98
Repair Yours
CAN$550.20
IN STOCK!
SIEMENS 6EP1437-3BA00
6EP1437-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULE, 40 AMP STABILIZED POWER SUPPLY, INPUT: 3 P ...
Buy Surplus As Low As
CAN$1,132.33
Repair Yours
CAN$579.23
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$217.76
Repair Yours
CAN$290.34
IN STOCK!