Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
NIDEC CORP
 > 
NIDEC COPAL
 > 
F16EA-03LLC/E

F16EA-03LLC/E

Manufactured by NIDEC CORP NIDEC COPAL

NIDEC CORP F16EA-03LLC/E
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$21.51
Save as much as 45%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • F16EA03LLCE
  • AXIAL FAN
  • 16MM
  • 3.3VDC
  • 0.424CFM
  • 3DBA
  • SUPPLY VOLTAGE:3.3V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:16MM
  • EXTERNAL DEPTH:4MM
  • NOISE RATING:3DBA
  • FLOW RATE - IMPERIAL:0.424CU.FT/MIN
  • FLOW RATE - METRIC:0.012M3/MIN
  • BEARING TYPE:SLEEVE
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #F16EA-03LLC/E
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to F16EA-03LLC/E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NIDEC CORP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.08
SKU: 108001018
Save Up To CAN$1.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 108001019
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 108001020
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 108001021
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to F16EA-03LLC/E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GRAINGER 4F961
4F961

GRAINGER

DAYTON

BRACKET, WALL/CEILING MOUNT, FOR FAN
Buy Surplus As Low As
CAN$38.41
REVCOR Q319-187S
Q319-187S

REVCOR

BLOWER FAN 5000RPM
Buy Surplus As Low As
CAN$28.07
SIEMENS 6GT2005-0CA10
6GT2005-0CA10

SIEMENS

INTERFACE MODULE, MOBY-I SIM 43, 40MM LIMIT DISTANCE, IP54
Buy Surplus As Low As
CAN$14,531.91
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,277.48
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,079.53
IN STOCK!
SIEMENS EWN:8399501377000
EWN:8399501377000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN UNIT, A/F DE-NDE, 1PH716/1PA616
Buy Surplus As Low As
CAN$5,458.51
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.16
Repair Yours
Contact Us
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$508.18
Repair Yours
CAN$373.24
PARKER 047200020
047200020

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/4"
Buy Surplus As Low As
CAN$32.50
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$326.48
IN STOCK!
RITTAL 3149410
3149410

RITTAL

PAGODA FAN 235CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$598.29
Repair Yours
CAN$425.45
RITTAL 9969936
9969936

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 110V, RAL7035
Buy Surplus As Low As
CAN$231.93
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$251.14
RITTAL 9966814
9966814

RITTAL

FAN, PAGODA, 360 CFM, 115 V, 50-60 HZ, RAL 7035
Buy Surplus As Low As
CAN$1,564.43
IN STOCK!
CORNELL DUBILIER F215B433JM
F215B433JM

CORNELL DUBILIER

TRANSMITTING MICA
Buy Surplus As Low As
CAN$688.41
CINCH MS24266R10T2S9-LC
MS24266R10T2S9-LC

CINCH

26500 2C 2#20 SKT PLUG
Buy Surplus As Low As
CAN$56.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!