Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
NIDEC CORP
 > 
NIDEC COPAL
 > 
F17FA-03MC

F17FA-03MC

Manufactured by NIDEC CORP NIDEC COPAL

NIDEC CORP F17FA-03MC
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$22.95
Save as much as 49%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • F17FA03MC
  • AXIAL FAN
  • 17MM
  • 3.3VDC
  • 0.353CFM
  • 5DBA
  • SUPPLY VOLTAGE:3.3V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:17MM
  • EXTERNAL DEPTH:5MM
  • NOISE RATING:5DBA
  • FLOW RATE - IMPERIAL:0.353CU.FT/MIN
  • FLOW RATE - METRIC:0.01M3/MIN
  • BEARING TYPE:SLEEVE
  • POWERROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #F17FA-03MC
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to F17FA-03MC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NIDEC CORP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.08
SKU: 107977095
Save Up To CAN$2.87!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 107977096
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 107977097
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 107977098
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to F17FA-03MC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 6GT2005-0CA10
6GT2005-0CA10

SIEMENS

INTERFACE MODULE, MOBY-I SIM 43, 40MM LIMIT DISTANCE, IP54
Buy Surplus As Low As
CAN$14,531.91
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,277.48
SIEMENS 6SY7000-0AD57
6SY7000-0AD57

SIEMENS

DISCONTINUED BY MANUFACTURER, RADIAL FAN RH 35B-2EK.6N.2R, CAPACITOR ON MODULE MOUNTED ONLY FOR DESI ...
Buy Surplus As Low As
CAN$5,761.35
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$141.82
SIEMENS 3RW3936-8A
3RW3936-8A

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, FAN, FOR SIRIUS 2008 SERIES SOFT STARTER, TYPE 3RW30 3/3RW30.4, 24 VDC ...
Buy Surplus As Low As
CAN$449.09
IN STOCK!
NEW YORK BLOWER 2206S10
2206S10

NEW YORK BLOWER

BLOWER WHEEL 22.5INCH DIA
Buy Surplus As Low As
CAN$709.09
SIEMENS EWN:5193001003000
EWN:5193001003000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH716, NDE-DE
Buy Surplus As Low As
CAN$1,679.66
PENN VENTILATOR CO DX24B
DX24B

PENN VENTILATOR CO

FAN VENTILATOR WITH CURB MOUNT
Buy Surplus As Low As
CAN$1,738.75
Repair Yours
CAN$1,282.34
GRAINGER 1TDN7
1TDN7

GRAINGER

DAYTON

PSC BLOWER, 115V, 3INCH, 60HZ, 1PHASE
Buy Surplus As Low As
CAN$135.91
IN STOCK!
CARLO GAVAZZI WT300V
WT300V

CARLO GAVAZZI

FILTER FAN 163X163 115VAC
Buy Surplus As Low As
CAN$460.91
Repair Yours
CAN$326.79
RITTAL 3149007
3149007

RITTAL

DISCONTINUED BY MANUFACTURER 01.30.2017, PAGODA FAN, 210CFM, 230 V, STEEL RAL 7035 ROOF MTG, 50/60 H ...
Buy Surplus As Low As
CAN$815.45
Repair Yours
CAN$517.61
RITTAL 3325047
3325047

RITTAL

FILTER FAN 135 CFM, 48V DC, RAL 7035
Buy Surplus As Low As
CAN$571.70
Repair Yours
CAN$405.25
ALLEN BRADLEY SK-G9-XFMR1-F6
SK-G9-XFMR1-F6

ALLEN BRADLEY

TRANSFORMER FAN FRAME6 400-690V
Buy Surplus As Low As
CAN$496.44
Repair Yours
CAN$331.82
CLEVER LITTLE BOX LPVGA-M/M-1.0M-FP
LPVGA-M/M-1.0M-FP

CLEVER LITTLE BOX

AUDIO / VIDEO CABLE ASSEMBLY, D SUBMINIATURE H/D PLUG, VGA, 15 WAY ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$16.25
CINCH DCE37STII
DCE37STII

CINCH

DSUB 37 F SOD CLIN G TIN
Buy Surplus As Low As
CAN$25.11
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!