Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
NIDEC CORP
 > 
NIDEC COPAL
 > 
F17HA-05MC

F17HA-05MC

Manufactured by NIDEC CORP NIDEC COPAL

NIDEC CORP F17HA-05MC
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$26.04
Save as much as 48%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • F17HA05MC
  • AXIAL FAN
  • 17MM
  • 5VDC
  • 0.529CFM
  • 7DBA
  • VOLTAGE TYPE:DC
  • SUPPLY VOLTAGE:5VDC
  • FAN FRAME SIZE:17MM
  • EXTERNAL DEPTH:8MM
  • BEARING TYPE:SLEEVE BEARING
  • AIR FLOW - CFM:0.529CFM
  • NOISE RATING:7DBA
  • POWER RATING:150MW
  • RATED SPEED:8000RPM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #F17HA-05MC
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to F17HA-05MC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NIDEC CORP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$23.15
SKU: 108018540
Save Up To CAN$2.89!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.37
SKU: 108018541
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.39
SKU: 108018542
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.31
SKU: 108018543
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to F17HA-05MC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.73
SIEMENS 6SY70000AE33
6SY70000AE33

SIEMENS

RADIAL VENTIALTOR,230VAC,4KW,RH35B2EK
Buy Surplus As Low As
CAN$13,768.43
GRAINGER 4C550
4C550

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM ...
Buy Surplus As Low As
CAN$58.12
IN STOCK!
SIEMENS 6GT23050AB00
6GT23050AB00

SIEMENS

MODULE SER I/F SIM 70 W/ANT MOBY E
Buy Surplus As Low As
CAN$13,917.46
CHELSEA S30A
S30A

CHELSEA

SHUTTER 34INCH SQUARE ALUMINUM WHITE
Buy Surplus As Low As
CAN$214.60
GRAINGER 2C222
2C222

GRAINGER

DAYTON

FAN, 10-INCH, 115 V, 1/100 HP, 0.72 AMP, 1550 RPM
Buy Surplus As Low As
CAN$210.13
Repair Yours
CAN$250.00
IN STOCK!
JOHNSON CONTROLS LC-12A
LC-12A

JOHNSON CONTROLS

PENN BASO

EXHAUST FAN ROOF MOUNTED
Buy Surplus As Low As
CAN$1,788.30
Repair Yours
CAN$1,311.93
JOHNSON CONTROLS P66AAB-1C
P66AAB-1C

JOHNSON CONTROLS

CONDENSER FAN SPEED CONTROL, 190 - 250 PSI, 208/480VAC, 60HZ, 1PHASE, 60 INCH CAPILLARY
Buy Surplus As Low As
CAN$852.42
Repair Yours
CAN$571.54
IN STOCK!
CARLO GAVAZZI WT310V
WT310V

CARLO GAVAZZI

FILTER FAN 286X286 115VAC
Buy Surplus As Low As
CAN$938.86
Repair Yours
CAN$684.69
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$648.26
IN STOCK!
RITTAL 3322048
3322048

RITTAL

FILTER FAN 32CFM 48V DC
Buy Surplus As Low As
CAN$418.76
Repair Yours
CAN$298.01
RITTAL 3324047
3324047

RITTAL

FILTER FAN 106 CFM,48V DC RAL 7035
Buy Surplus As Low As
CAN$539.47
Repair Yours
CAN$382.07
RITTAL 3326617
3326617

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FILTER FAN, 353 CFM, 115 VOLT, 50/60 HZ, 12 INCH FILTER MAT
Buy Surplus As Low As
CAN$268.25
SIEMENS 6SY70000AG20
6SY70000AG20

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN, W2E250-HL06-01
Buy Surplus As Low As
CAN$2,682.45
CROUZET 99487401
99487401

CROUZET

MODEL: 70546291, AXIAL FAN, 220/230VAC, 50/60HZ, 0.125A, SPEED (RPM) [50/60HZ]: 2550/2900, POWER (W) ...
Buy Surplus As Low As
CAN$58.12
CINCH C48-00R8-2P6-106
C48-00R8-2P6-106

CINCH

26500 2C 2#20 PIN RECP
Buy Surplus As Low As
CAN$61.10
CINCH C48-00R24-57S6-102
C48-00R24-57S6-102

CINCH

26500 57C 55#20 2#12 SKT RECP
Buy Surplus As Low As
CAN$168.40
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!