C3321171A

Manufactured by NIDEC CORP

NIDEC CORP C3321171A
NIDEC CORP C3321171A
NIDEC CORP C3321171A 0
NIDEC CORP C3321171A 1
representative photo
click to zoom
Weight: 0.28 kgs
Estimated Value - CAN$121.91
Save as much as 41%
Last Value Update: 2021-01-08
Product Description
Alternate Part Numbers
Warranty

Description

  • C3321171A
  • DISCONTINUED BY MANUFACTURER
  • FAN
  • BETA V
  • TA450DC
  • BALL BEARING TYPE
  • 7" 3 WIRE LEAD (COMPAQ CONNECTOR)
  • 49 AMP
  • 12 VDC
  • 119MM X 119MM X 38MM
  • 110 CFM AIR FLOW
  • 42 DBA (VARIABLE) NOISE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #C3321171A
CategoryPanel Accessories
SubcategoryFan/Thermal Management for Control Panel
If you need a specific firmware or series relating to C3321171A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NIDEC CORP

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$96.02
SKU: 17895185
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$84.20
SKU: 17895186
Save Up To CAN$41.36!
o
Rush Available
1 in CAN
4 in UK

Refurbished (Used, Repaired & Tested)

CAN$75.34
SKU: 17895187
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to C3321171A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BANNER ENGINEERING IAT23S
IAT23S

BANNER ENGINEERING

CABLE, OPPOSED MODE INDIVIDUAL, GLASS FIBER OPTIC CABLE, 36 INCHES LONG, 0.125 DIAMETER BUNDLE, STAI ...
Buy Surplus As Low As
CAN$141.82
IN STOCK!
EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION MDL-6-1/4
MDL-6-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, MINIATURE FUSE, TIME DELAY, 200 AMPS MAX, 250 VAC MAX VOLTAGE, GLASS
Buy Surplus As Low As
CAN$4.83
IN STOCK!
BANNER ENGINEERING OPBT2
OPBT2

BANNER ENGINEERING

DISCONTINUED BY MANUFACTURER, OMNI-BEAM POWER BLOCK, RANGE: DEPENDS ON SENSOR, INPUT: 10-30 VDC, 2 M ...
Buy Surplus As Low As
CAN$66.48
IN STOCK!
BANNER ENGINEERING OSBF
OSBF

BANNER ENGINEERING

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR HEAD, OMNI-BEAM, HIGH SPEED GLASS FIBER OPTIC, RA ...
Buy Surplus As Low As
CAN$469.77
Repair Yours
CAN$316.80
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.68
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.39
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.25
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
SANYO 109P0912H216
109P0912H216

SANYO

SANYO DENKI

FAN 32IN 92MM MINI ACE
Buy Surplus As Low As
CAN$23.64
Repair Yours
Contact Us
GENERAL ELECTRIC AT868W-2-1-1-1
AT868W-2-1-1-1

GENERAL ELECTRIC

FLOWMETER PANAMETRICS DUAL 0.1-40 FT/S
Buy Surplus As Low As
CAN$4,227.95
Repair Yours
CAN$3,101.69
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61