Home
 > 
Commercial Product Parts
 > 
Miniature Pushbutton
 > 
NKK
 > 
KP0215ACAKG03RGBP-1SJB

KP0215ACAKG03RGBP-1SJB

Manufactured by NKK

NKK KP0215ACAKG03RGBP-1SJB
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$76.68
Save as much as 49%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • KP0215ACAKG03RGBP1SJB
  • PB SW
  • SPST
  • 0.1A/12VDC/THT
  • RED/GRN/BLU
  • PRODUCT RANGE:KP SERIES
  • PANEL CUTOUT DIAMETER:-
  • CONTACT CONFIGURATION:SPST
  • SWITCH OPERATION:OFF-(ON)
  • PUSHBUTTON ACTUATOR STYLE:SQUARE
  • ACTUATOR / CAP COLOUR:TRANSPARENT
  • IP RATING:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KP0215ACAKG03RGBP-1SJB
CategoryCommercial Product Parts
SubcategoryMiniature Pushbutton
If you need a specific firmware or series relating to KP0215ACAKG03RGBP-1SJB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NKK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$66.55
SKU: 137938581
Save Up To CAN$10.13!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.16
SKU: 137938582
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$46.20
SKU: 137938583
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$41.73
SKU: 137938584
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KP0215ACAKG03RGBP-1SJB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NKK KP0115ANBKG03RGBP-3FJB
KP0115ANBKG03RGBP-3FJB

NKK

PB SW, SPST, 0.1A/12VDC/THT, RED/GRN/BLU; PRODUCT RANGE:KP SERIES; PANEL CUTOUT DIAMETER:-; CONTACT ...
Buy Surplus As Low As
CAN$34.28
NKK KP0215ACAKG03RGBP-1TJB
KP0215ACAKG03RGBP-1TJB

NKK

PB SW, SPST, 0.1A/12VDC/THT, RED/GRN/BLU; PRODUCT RANGE:KP SERIES; PANEL CUTOUT DIAMETER:-; CONTACT ...
Buy Surplus As Low As
CAN$35.77
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.88
IN STOCK!
SELECTA SS505-BG
SS505-BG

SELECTA

TOGGLE SWITCH, OPST, ON-OFF, 15A
Buy Surplus As Low As
CAN$17.88
SELECTA SS511-BG
SS511-BG

SELECTA

TOGGLE SWITCH DPDT ON-ON
Buy Surplus As Low As
CAN$17.88
SELECTA SS517-BG
SS517-BG

SELECTA

PUSHBUTTON PUSH-PULL OFF-ON 25AMP 6VDC
Buy Surplus As Low As
CAN$8.53
BANNER ENGINEERING SM312L
SM312L

BANNER ENGINEERING

SENSOR, 39008, INFRARED, RETRO MINIBEAM, 10 TO 30 VDC, 1MS (MIN.)
Buy Surplus As Low As
CAN$286.13
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.79
ITT 7101SD9V3BE
7101SD9V3BE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-ON,PC TAIL TERMINAL,TOGGLE BAT,PCB HOLE COUNT:7 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.88
ITT 7211MDZBE
7211MDZBE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.88
ITT 7211SYZBE
7211SYZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,DPDT,ON-ON-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$28.31
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
HONEYWELL 133747AA
133747AA

HONEYWELL

ODOR CONTROL SWITCH ASSEMBLY
Buy Surplus As Low As
CAN$16.39
IN STOCK!
ITT 7101SD9V3GE
7101SD9V3GE

ITT

C&K

SWITCH TOGGLE, SPDT, 5A, 120V, ON-ON, 12.45MM ACTUATOR, THROUGH HOLE W/BRACKET
Buy Surplus As Low As
CAN$14.31
IN STOCK!
NTE 54-336
54-336

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.62
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$43.22
HIOKI 3421
3421

HIOKI

DISCONTINUED BY MANUFACTURER, LUX HI TESTER, MEASURING RANGE: 300/1000/3000 1X, RESOLUTION: 5.1X, 70 ...
Buy Surplus As Low As
CAN$535.26
Repair Yours
CAN$352.14
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!