Home
 > 
Lighting
 > 
Lighting Controller
 > 
NORA LIGHTING
 > 
NMTD-96/24D

NMTD-96/24D

Manufactured by NORA LIGHTING NORA LIGHTING

(Also known as NORA LIGHTING NMTD-96/24D)

NORA LIGHTING  NMTD-96/24D
representative photo
click to zoom
Weight: 4.26 kgs
Estimated Value - CAN$686.93
Save as much as 55%
Last Value Update: 2023-02-16
Product Description
Warranty

Description

  • NMTD9624D
  • DRIVER
  • MAGNETIC
  • HARDWIRE
  • DIMMABLE
  • CLASS II
  • INPUT 96W / 120V-277 / 60HZ
  • OUTPUT 4.0AMP MAX / 24VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NMTD-96/24D
CategoryLighting
SubcategoryLighting Controller
If you need a specific firmware or series relating to NMTD-96/24D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NORA LIGHTING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$515.57
SKU: 94136561
Save Up To CAN$171.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$392.95
SKU: 94136562
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$341.25
SKU: 94136563
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$310.23
SKU: 94136564
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NMTD-96/24D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIGNIFY B90
B90

SIGNIFY

BODINE LIGHTING

EMERGENCY LIGHTING BALLAST, 90 MIN ILUMINATION TIME, 500-600 LUMENS, 120/277 VAC, 60 HZ
Buy Surplus As Low As
CAN$205.34
IN STOCK!
WALDMANN LIGHTING 150-125-019
150-125-019

WALDMANN LIGHTING

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 60 VA, 120 VAC, 50/60 HZ, 24 VAC, 2/5 AMP, NO REPLACEMENT
Buy Surplus As Low As
CAN$115.23
OMRON C20K-CAR-A
C20K-CAR-A

OMRON

DISCONTINUED BY MANUFACTURER, CPU MODULE, AC/RELAY, PROGRAMMABLE CONTROLLER, W/AC POWER SUPPLY
Buy Surplus As Low As
CAN$2,659.09
Repair Yours
CAN$1,177.65
IN STOCK!
ALLEN BRADLEY 1756-PA75
1756-PA75

ALLEN BRADLEY

POWER SUPPLY MODULE, CONTROLLOGIX, 75 WATT, 86-265 VAC INPUT, 5 VDC @ 13 AMP OUTPUT, STATUS LEDS, OP ...
Buy Surplus As Low As
CAN$590.91
Repair Yours
CAN$414.00
IN STOCK!
ALLEN BRADLEY 800T-FX6A1
800T-FX6A1

ALLEN BRADLEY

PUSH BUTTON, 30.5 MM, 2-POSITION, PUSH-PULL AND PUSH-PULL/TWIST RELEASE, NON-ILLUMINATED, METAL, TYP ...
Buy Surplus As Low As
CAN$265.91
IN STOCK!
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$184.66
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$85.68
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$292.50
LITHONIA LIGHTING 595760
595760

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$234.89
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$70.91
OSRAM QTP2X32T8
QTP2X32T8

OSRAM

BALLAST
Buy Surplus As Low As
CAN$23.64
Repair Yours
Contact Us
GENERAL ELECTRIC GERB15S5H
GERB15S5H

GENERAL ELECTRIC

BALLAST KIT 150WATT QUAD 480V
Buy Surplus As Low As
CAN$226.02
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$70.91
RITTAL 4103600
4103600

RITTAL

LINESTRA LIGHT 60W 230V AC/DC
Buy Surplus As Low As
CAN$245.23
Repair Yours
CAN$250.00
IN STOCK!
QUALITY FS-25
FS-25

QUALITY

W/CONDENSER
Buy Surplus As Low As
CAN$1.69
Repair Yours
Contact Us
GTE 47509
47509

GTE

SYLVANIA

H400/MULTI-KIT
Buy Surplus As Low As
CAN$197.95
SL POWER ELECTRONICS GECA20-12
GECA20-12

SL POWER ELECTRONICS

CONDOR POWER

POWER SUPPLY, 100-240 VAC, 0.5 AMP, 50/60 HZ, 12 VDC, 1.67 AMP
Buy Surplus As Low As
CAN$33.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!