Home
 > 
Semiconductors
 > 
Transistor
 > 
NTE
 > 
2N5210

2N5210

Manufactured by NTE

NTE 2N5210
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.92
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 2N5210
  • DISCONTINUED BY MANUFACTURER
  • TRANSISTOR
  • NPN
  • 50V
  • TRANSISTOR POLARITY:NPN
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO:50V
  • DC COLLECTOR CURRENT:100MA
  • POWER DISSIPATION PD:625MW
  • TRANSISTOR MOUNTING:THROUGH HOLE
  • NO. OF PINS:3PINS
  • TRANSITION FREQUENCY FT:30MHZ
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2N5210
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to 2N5210, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$0.83
SKU: 18729053
If ordered within
Save Up To CAN$0.09!
Order Before 3PM
Order Before 3PM ET
16 in CAN

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.63
SKU: 18729054
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.55
SKU: 18729055
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.50
SKU: 18729056
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2N5210, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FANUC A50L00010267
A50L00010267

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, TRANSISTORS, ALPHA AMPLIFIERS AND BETA UNITS, FROM 6044 SPINDLE AMPS
Buy Surplus As Low As
CAN$443.18
IN STOCK!
POWEREX CM50TF12H
CM50TF12H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$416.59
IN STOCK!
MITSUBISHI RM10TBH
RM10TBH

MITSUBISHI

BLOCK
Buy Surplus As Low As
CAN$19.20
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$437.27
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.59
ON SEMICONDUCTOR CD4013BCN
CD4013BCN

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, D FLIP-FLOP, 4000/14000/40000 SERIES, 2-FUNC, POSITIVE EDGE TRIGGERED, ...
Buy Surplus As Low As
CAN$4.88
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC08DRG4
SN74AHC08DRG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74HC32NE4
SN74HC32NE4

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74HC32; LOGIC TYPE:OR; OUTPUT CURRENT:5.2MA; ...
Buy Surplus As Low As
CAN$0.26
TEXAS INSTRUMENTS SEMI SN74HC86PW
SN74HC86PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR; OUTPUT CUR ...
Buy Surplus As Low As
CAN$2.23
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74LV132AD
SN74LV132AD

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, SMD, SOIC14, 7V; LOGIC FAMILY / BASE NUMBER:74LV132; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$2.40
TEXAS INSTRUMENTS SEMI SN74HC86DT
SN74HC86DT

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.63
TEXAS INSTRUMENTS SEMI SN74AHC08MDREP
SN74AHC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHC08; LOGIC TYPE:AND GATE; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.91
TEXAS INSTRUMENTS SEMI SN74AC08MDREP
SN74AC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.13
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.11
SPC 1522
1522

SPC

SPC TECHNOLOGY

RF/COAXIAL CONNECTOR; CONNECTOR TYPE:SMB COAXIAL; IMPEDANCE:50OHM; RG CABLE TYPE:174
Buy Surplus As Low As
CAN$25.11
SPC CFS-TV-1425
CFS-TV-1425

SPC

SPC TECHNOLOGY

TERMINAL; CONNECTOR TYPE:FEMALE DISCONNECT; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:0.250 X 0.032"; ...
Buy Surplus As Low As
CAN$23.64
CENTRAL SEMICONDUCTOR T2N5087
T2N5087

CENTRAL SEMICONDUCTOR

TRANSISTOR
Buy Surplus As Low As
CAN$0.19
NXP SEMICONDUCTOR MC14411P
MC14411P

NXP SEMICONDUCTOR

MOTOROLA SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, CLOCK GENERATOR, 1.843MHZ, CMOS, PDIP24
Buy Surplus As Low As
CAN$16.25
IN STOCK!