Home
 > 
Semiconductors
 > 
Transistor
 > 
NTE
 > 
NTE185

NTE185

Manufactured by NTE

NTE NTE185
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$8.90
Save as much as 57%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • NTE185
  • DISCONTINUED BY MANUFACTURER
  • BIPOLAR TRANSISTOR
  • PNP -80V TO -126
  • POLARITY: PNP
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO: 80V
  • DC COLLECTOR CURRENT: 4A
  • POWER DISSIPATION PD: 40W
  • MOUNTING: THROUGH HOLE
  • 3PIN
  • DC CURRENT GAIN HFE: 80HFE
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NTE185
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to NTE185, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$6.36
SKU: 18748224
If ordered within
Save Up To CAN$2.54!
Order Before 3PM
Order Before 3PM ET
15 in CAN
2 in UK
6 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.83
SKU: 18748225
Save Up To CAN$4.07!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$4.20
SKU: 18748226
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.82
SKU: 18748227
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NTE185, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON BSM25GD120DN2
BSM25GD120DN2

INFINEON

EUPEC

INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, N-CHANNEL, LONG PINS
Buy Surplus As Low As
CAN$261.48
IN STOCK!
FUJI ELECTRIC 7MBR35SB120
7MBR35SB120

FUJI ELECTRIC

IGBT MODULE, 1200V, 35A, PIM, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT
Buy Surplus As Low As
CAN$187.61
IN STOCK!
POWEREX CM50MD1-12H
CM50MD1-12H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$416.59
IN STOCK!
TOSHIBA MG200H2YS1
MG200H2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, HIGH SPEED IGBT MODULE TRANSISTOR, 7.5KVA CURRENT MAX: 200A, EMITTER V ...
Buy Surplus As Low As
CAN$655.91
IN STOCK!
FUJI ELECTRIC 7MBR100SB060
7MBR100SB060

FUJI ELECTRIC

IGBT, 7PK, 100A, 600V
Buy Surplus As Low As
CAN$299.89
MITSUBISHI QM15TD-HB
QM15TD-HB

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 6-ELEMENT, NPN, SILICON, PLASTIC/E ...
Buy Surplus As Low As
CAN$292.50
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4D
HGTG12N60A4D

ON SEMICONDUCTOR

IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, P ...
Buy Surplus As Low As
CAN$2.16
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.41
TEXAS INSTRUMENTS SEMI BQ2019PWR
BQ2019PWR

TEXAS INSTRUMENTS SEMI

BATTERY MONITOR, 5.5V, TSSOP-8, FULL REEL; BATTERY TYPE:NICD, NIMH; IC INTERFACE TYPE:SERIAL; NO. OF ...
Buy Surplus As Low As
CAN$4.90
TEXAS INSTRUMENTS SEMI SN74LVC1G125YZPR
SN74LVC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE DSBGA-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G125; LOGIC DE ...
Buy Surplus As Low As
CAN$0.26
TEXAS INSTRUMENTS SEMI SN74AUC1G125YZPR
SN74AUC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC, BUS BUFFER GATE, DSBGA-5, FULL REEL; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:B ...
Buy Surplus As Low As
CAN$0.30
TEXAS INSTRUMENTS SEMI SN74LVC00APWRG4
SN74LVC00APWRG4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC00; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.11
SPC SPC12713
SPC12713

SPC

SPC TECHNOLOGY

CONNECTOR ASSEMBLIES
Buy Surplus As Low As
CAN$8.46
SPC SPC9804
SPC9804

SPC

SPC TECHNOLOGY

RELAY SOCKET; CURRENT RATING:5A; SOCKET TERMINALS:SOLDER LUG; NO. OF PINS:14; LEADED PROCESS COMPATI ...
Buy Surplus As Low As
CAN$3.76
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!