Home
 > 
Semiconductors
 > 
Transistor
 > 
NTE
 > 
NTE2315

NTE2315

Manufactured by NTE

NTE NTE2315
NTE NTE2315
NTE NTE2315 0
NTE NTE2315 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$55.14
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • NTE2315
  • DARLINGTON TRANSISTOR
  • NPN
  • -200V
  • TRANSISTOR POLARITY:NPN
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO:-200V
  • TRANSITION FREQUENCY FT:-
  • POWER DISSIPATION PD:1W
  • DC COLLECTOR CURRENT:8A
  • DC CURRENT GAIN HFE:3500HFE
  • NO. OF PINS:3PINS
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NTE2315
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to NTE2315, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$49.18
SKU: 18751974
Save Up To CAN$5.96!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.75
SKU: 18751975
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.79
SKU: 18751976
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.80
SKU: 18751977
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NTE2315, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MITSUBISHI PM10RSH120
PM10RSH120

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE, 25-PIN, INTELLIGENT
Buy Surplus As Low As
CAN$89.42
IN STOCK!
IXYS IXSN35N120U1
IXSN35N120U1

IXYS

BLOCK
Buy Surplus As Low As
CAN$40.24
FUJI ELECTRIC 2DI300A050
2DI300A050

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 300A I(C), 600V V(BR)CEO, 2-ELEMENT, NPN, SI ...
Buy Surplus As Low As
CAN$384.48
IN STOCK!
FUJI ELECTRIC 7MBR100SB060
7MBR100SB060

FUJI ELECTRIC

IGBT, 7PK, 100A, 600V
Buy Surplus As Low As
CAN$302.52
EMCO L15B
L15B

EMCO

DISCONTINUED BY MANUFACTURER, PROPORTIONAL HIGH VOLTAGE BLOCK MODULE, L SERIES, LOW NOISE, 0 TO 1500 ...
Buy Surplus As Low As
CAN$304.01
FUJI ELECTRIC 6DI75MB-050
6DI75MB-050

FUJI ELECTRIC

TRANSISTOR MOD
Buy Surplus As Low As
CAN$236.95
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$214.60
IN STOCK!
ON SEMICONDUCTOR HGTG11N120CND
HGTG11N120CND

ON SEMICONDUCTOR

IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3
Buy Surplus As Low As
CAN$6.64
IN STOCK!
ON SEMICONDUCTOR HGTG30N60B3
HGTG30N60B3

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 60A, CONTINUOUS COLLECTOR CURRENT:60A, COLLECTOR EMITTER SATURATION VOLTAGE:1.45V ...
Buy Surplus As Low As
CAN$4.90
IN STOCK!
ON SEMICONDUCTOR FSAM75SM60A
FSAM75SM60A

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SMART POWER MODULE, 3-PH, 600V, 75A, PCB MOUNT, IPM POWER DEVICE:IGBT, ...
Buy Surplus As Low As
CAN$256.32
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT00DT
SN74HCT00DT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, SOIC-14; FAMILY TYPE:HCT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.66
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC126DG4
SN74HC126DG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.25
TEXAS INSTRUMENTS SEMI SN74AHC00PWR
SN74AHC00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AHC00; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.49
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC86DT
SN74HC86DT

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.64
SPC CS-200
CS-200

SPC

DURATOOL

COAXIAL CABLE STRIPPER; STRIPPING CAPACITY METRIC:-; FOR USE WITH:RG6 & RG59 COAXIAL CABLES; PRODUCT ...
Buy Surplus As Low As
CAN$19.37
SPC SPC21640
SPC21640

SPC

SPC TECHNOLOGY

AC CURRENT TRANSFORMER
Buy Surplus As Low As
CAN$99.85
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!