Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
NTE
 > 
R95-114

R95-114

Manufactured by NTE

NTE R95-114
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$13.86
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • R95114
  • DISCONTINUED BY MANUFACTURER
  • RELAY SOCKET
  • SOCKET MOUNTING:DIN RAIL
  • PANEL
  • SOCKET TERMINALS:SCREW
  • NO. OF PINS:11PINS
  • CURRENT RATING:10A
  • VOLTAGE RATING:300V
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:OCTAL SOCKET
  • FEATURES:OCTAL
  • FOR USE WITH:RELAYS ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #R95-114
CategoryPanel Accessories
SubcategoryRelay/Socket
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to R95-114, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.48
SKU: 18737287
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.23
SKU: 18737288
Save Up To CAN$5.63!
3 in US

Refurbished (Used, Repaired & Tested)

CAN$7.48
SKU: 18737289
Save Up To CAN$6.37!
o
Rush Available
6 in US
If you need a specific firmware or series relating to R95-114, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NTE NTE383
NTE383

NTE

BIPOLAR TRANSISTOR, PNP, -100V; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-100V; T ...
Buy Surplus As Low As
CAN$6.07
IN STOCK!
EATON CORPORATION LPJ-225SP
LPJ-225SP

EATON CORPORATION

BUSSMANN

FUSE / TIME DELAY, GENERAL PURPOSE, 7-1/8 INCH OAL, 2 INCH DIAMETER, 100 AT DC / 300 AT AC (RMS) KA ...
Buy Surplus As Low As
CAN$162.00
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION 170M3716
170M3716

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE,170M TYPE FU, 250AMP, 690/700V, MOUNTING STYLE: STUD, TERMINATION STYLE: BOLT DOWN
Buy Surplus As Low As
CAN$412.16
IN STOCK!
PEPPERL & FUCHS NBB5-18GM50-E2
NBB5-18GM50-E2

PEPPERL & FUCHS

INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 5 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 5 ...
Buy Surplus As Low As
CAN$118.18
IN STOCK!
IDEC RY2S-UAC120V
RY2S-UAC120V

IDEC

MINIATURE RELAY, RY SERIES, 2 POLES DPDT, PLUG IN TERMINAL, PLAIN STYLE, 120 VAC COIL, 50/60 HZ
Buy New
CAN$17.00
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.55
IN STOCK!
BANNER ENGINEERING QDC-515C
QDC-515C

BANNER ENGINEERING

MINI-ARRAY CABLE, 5 PIN MINI-STYLE STRAIGHT FEMALE TO FLYING LEADS, 20 GAGE, YELLOW PVC CABLE JACKET ...
Buy Surplus As Low As
CAN$96.02
IN STOCK!
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.13
EATON CORPORATION FNQ-10
FNQ-10

EATON CORPORATION

BUSSMANN FUSETRON

TIME-DELAY FUSE, 10 AMP, 500 V, NICKEL PLATED END CAPS
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION FNQ-R-1/4
FNQ-R-1/4

EATON CORPORATION

BUSSMANN

300 VDC, 600 VAC, 0.25 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 200 AT AC ...
Buy Surplus As Low As
CAN$4.75
IN STOCK!
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION PCC-1-1/2
PCC-1-1/2

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$7.99
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
SAMTEC FLE-125-01-G-DV
FLE-125-01-G-DV

SAMTEC

CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; CONNECTOR SYSTEMS:BOARD-TO-BOARD, WIRE-TO-BOARD; PITCH SPACING ...
Buy Surplus As Low As
CAN$7.91