Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
NTE
 > 
WH20-03-25

WH20-03-25

Manufactured by NTE

NTE WH20-03-25
NTE WH20-03-25
NTE WH20-03-25 0
NTE WH20-03-25 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$103.41
Save as much as 61%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • WH200325
  • DISCONTINUED BY MANUFACTURER
  • HOOK UP WIRE
  • 25FT
  • 20AWG COPPER
  • ORANGE
  • JACKET MATERIAL:PVC
  • JACKET COLOR:ORANGE
  • WIRE GAUGE:20AWG
  • CONDUCTOR AREA CSA:-
  • REEL LENGTH (IMPERIAL):25FT
  • REEL LENGTH (METRIC):7.62M
  • NO. OF MAX STRANDS X STRAND SIZE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WH20-03-25
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to WH20-03-25, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$51.70
SKU: 18742103
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.32
SKU: 18742104
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$39.89
SKU: 18742105
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WH20-03-25, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.28
ALLEN BRADLEY 43GR-TBB25ML
43GR-TBB25ML

ALLEN BRADLEY

PHOTOSWITCH

GLASS FIBER OPTIC CABLE,DIFFUSE(BIFURCATED),GLASS,FOR USE WITH LARGE APERTURES,BRASS,TB THREADED 5/1 ...
Buy Surplus As Low As
CAN$140.34
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$614.54
OMRON E3Z-L81
E3Z-L81

OMRON

PHOTOELECTRIC SENSOR, 12-24 VDC, PNP DARK-ON/LIGHT-ON SELECTABLE, 1 MS RESPONSE TIME, REFLECTIVE/DIF ...
Buy Surplus As Low As
CAN$263.58
OMRON 3F88L-CR010C
3F88L-CR010C

OMRON

10M CABLE FOR RS17/T
Buy Surplus As Low As
CAN$398.86
IN STOCK!
OMRON FCS-HCR-LB-103
FCS-HCR-LB-103

OMRON

REPLCD BY FCS-HCP-DUPLEX-1000M
Buy Surplus As Low As
CAN$58,229.56
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$657.39
IN STOCK!
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$778.52
ALLEN BRADLEY 1771-WHFB
1771-WHFB

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, WIRING ARM, FIELD, 21 TERMINAL, 16 I/O, TIN PLATED, WITH 1.5 A FUSE PE ...
Buy Surplus As Low As
CAN$50.23
IN STOCK!
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 889D-B4AC-5
889D-B4AC-5

ALLEN BRADLEY

PHOTOSWITCH

DC MICRO CABLE, FEMALE, STRAIGHT, LED PNP, FEMALE, STRAIGHT, LED PNP, 4 PINS, CABLE, NO CONNECTOR, C ...
Buy Surplus As Low As
CAN$33.98
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.46
DWYER 9-A64
9-A64

DWYER

9-A64 MERCURY SWITCH
Buy Surplus As Low As
CAN$1,031.13
LAPP USA 1119010
1119010

LAPP USA

OLFLEX

(PRICE/SP OF 100)MULTICORE CABLE, 10CORE, 100M, GRY, 500V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$265.91
OMRON R88A-CPW003M2
R88A-CPW003M2

OMRON

CABLE FOR MC MODULE, 3M,2 AXIS
Buy Surplus As Low As
CAN$647.04
NORGREN 74503-51
74503-51

NORGREN

YOKE CONNECTOR KIT, OLYMPIAN 64 SERIES, W/ FILTER
Buy Surplus As Low As
CAN$155.11
IN STOCK!
SPC MV5753
MV5753

SPC

SPC TECHNOLOGY

LED LAMP; LED TYPE:STANDARD; BULB SIZE:T-1 3/4; LED COLOR:RED; LUMINOUS INTENSITY:20MCD; DOMINANT WA ...
Buy Surplus As Low As
CAN$0.66
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!