Home
 > 
Lighting
 > 
Lighting Accessory
 > 
NVENT
 > 
HOFFMAN ENCLOSURES
 > 
LEDA2S35

LEDA2S35

Manufactured by NVENT HOFFMAN ENCLOSURES

NVENT LEDA2S35
NVENT LEDA2S35
NVENT LEDA2S35 0
NVENT LEDA2S35 1
representative photo
click to zoom
Weight: 0.34 kgs
Estimated Value - CAN$842.06
Save as much as 57%
Last Value Update: 2022-06-17
Product Description
Warranty

Description

  • LEDA2S35
  • LED LIGHT KIT FOR ENCLOSURES
  • AC POWER
  • SCREW MOUNT
  • MOTION SENSOR
  • 90/260VAC
  • 5W
  • 351MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LEDA2S35
CategoryLighting
SubcategoryLighting Accessory
If you need a specific firmware or series relating to LEDA2S35, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NVENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$630.82
SKU: 37880593
Save Up To CAN$211.24!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$494.76
SKU: 37880594
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$429.19
SKU: 37880595
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$390.45
SKU: 37880596
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to LEDA2S35, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NVENT LEDA2M35
LEDA2M35

NVENT

HOFFMAN ENCLOSURES

LED LIGHT AC MOTION MEG 351MM
Buy Surplus As Low As
CAN$380.01
NVENT LEDD10E
LEDD10E

NVENT

HOFFMAN ENCLOSURES

LED LIGHT EXTENSION CONNECTOR/CABLE ASSEMBLY, UP TO 10 LED LIGHTS, 1000 MM CABLE, 16 AWG COPPER WIRE
Buy Surplus As Low As
CAN$90.91
IN STOCK!
WEIDMULLER WDU 4
WDU 4

WEIDMULLER

TERMINAL BLOCK, FEED-THROUGH, 32 AMP, 800V, RATED CROSS SECTION / 4 MM2, DARK BEIGE, SCREW CONNECTIO ...
Buy Surplus As Low As
CAN$1.09
IN STOCK!
WEIDMULLER WEW 35/2
WEW 35/2

WEIDMULLER

END BRACKET, DARK BEIGE, TS 35, HB, WEMID, WIDTH: 8 MM, 100 C (1061200000)
Buy Surplus As Low As
CAN$2.01
IN STOCK!
ALLEN BRADLEY 1492-EB3
1492-EB3

ALLEN BRADLEY

TERMINAL BLOCK END BARRIER, GRAY, FOR SCREW TYPE TB, 1.5 X 37 X 35MM, FOR USE WITH 1492-W3, W4, WG4
Buy Surplus As Low As
CAN$1.49
IN STOCK!
GENERAL ELECTRIC MPB25M0AX
MPB25M0AX

GENERAL ELECTRIC

GE LIGHTING

BALLAST HOUSING, 250WATT, 60HZ, 120/208/240/277VAC, 2.6/1.5/1.3/1.2AMP MAX
Buy Surplus As Low As
CAN$208.64
IN STOCK!
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$156.48
Repair Yours
CAN$250.00
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$166.91
ENERGY SAVING BALLAST ES-2-T8-32/25/17-277-AMT-IS
ES-2-T8-32/25/17-277-AMT-IS

ENERGY SAVING BALLAST

BALLAST ELECTRONIC 277VAC 50/60HZ
Buy Surplus As Low As
CAN$34.28
IN STOCK!
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$107.30
BANNER ENGINEERING 75211
75211

BANNER ENGINEERING

(HFFW36RB) HFFW36RB LIGHT FLUORESCENT 36IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$332.33
GENERAL ELECTRIC GERB15S5H
GERB15S5H

GENERAL ELECTRIC

BALLAST KIT 150WATT QUAD 480V
Buy Surplus As Low As
CAN$228.01
GTE QHE2X32T8/UNVISL-SC
QHE2X32T8/UNVISL-SC

GTE

SYLVANIA

ELECTRONIC BALLAST, FLUORESCENT, T8, 2-LAMP, 32W, 120-277V
Buy Surplus As Low As
CAN$46.20
IN STOCK!
RITTAL 4103600
4103600

RITTAL

LINESTRA LIGHT 60W 230V AC/DC
Buy Surplus As Low As
CAN$247.38
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.82
IN STOCK!
GTE MB2X40/277RS
MB2X40/277RS

GTE

SYLVANIA

ELECTRONIC BALLAST, 2 LAMP, 120-277V, INSTANT START, MAGNETIC
Buy Surplus As Low As
CAN$53.65
IN STOCK!
ROBERTSON WORLDWIDE SS2RC
SS2RC

ROBERTSON WORLDWIDE

DISCONTINUED BY MANUFACTURER, BALLAST, 120V
Buy Surplus As Low As
CAN$49.18
IN STOCK!
GTE 47489
47489

GTE

SYLVANIA

H175/MULTI-KIT
Buy Surplus As Low As
CAN$180.32
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$304.01
GTE 47617
47617

GTE

SYLVANIA

LU150/120/277-KIT
Buy Surplus As Low As
CAN$186.28