Home
 > 
Integrated Circuits
 > 
IC Chip
 > 
NXP SEMICONDUCTOR
 > 
MOTOROLA SEMICONDUCTOR
 > 
MC74HC273ADT

MC74HC273ADT

Manufactured by NXP SEMICONDUCTOR MOTOROLA SEMICONDUCTOR

NXP SEMICONDUCTOR MC74HC273ADT
representative photo
click to zoom
Weight: 0.23 kgs
Estimated Value - Call: 1.855.752.9393
Product Description
Warranty

Description

  • MC74HC273ADT
  • DISCONTINUED BY MANUFACTURER
  • 74HC CMOS
  • SMD
  • 74HC273
  • TSSOP20
  • LOGIC FAMILY / BASE NUMBER:74HC273
  • FLIP-FLOP TYPE:D
  • PROPAGATION DELAY:25NS
  • FREQUENCY:35MHZ
  • OUTPUT CURRENT:7.8MA
  • LOGIC CASE STYLE:TSSOP
  • NO. OF PINS:20PINS
  • TRIGGER TYPE:POSITIVE EDGE
  • IC OUTPUT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC74HC273ADT
CategoryIntegrated Circuits
SubcategoryIC Chip
If you need a specific firmware or series relating to MC74HC273ADT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NXP SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

Call For Pricing
SKU: 66827243
Call 1.855.752.9393 for Availability

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

Call For Pricing
SKU: 66827244
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

Call For Pricing
SKU: 66827245
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

Call For Pricing
SKU: 66827246
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC74HC273ADT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

OEM CONTROLS INC DMR30528
DMR30528

OEM CONTROLS INC

DISCONTINUED BY MANUFACTURER, MULTIPLEXER, DIRECT REPLACEMENT: SB30X528
Buy Surplus As Low As
CAN$4,431.81
Repair Yours
CAN$1,070.66
RED LION CONTROLS 60
60

RED LION CONTROLS

SIXNET

MULTIPLEXER
CARLO GAVAZZI SL180115
SL180115

CARLO GAVAZZI

. RELAY LOGIC BISTABLE W/MEMO SUPPLY 115VAC
Buy New
CAN$353.00
ANALOG DEVICES ADG506AKNZ
ADG506AKNZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 16 X 1, DIP-28; MULTIPLEXER CONFIGURATION:16:1; NO. OF CIRCUITS:1CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$25.11
IN STOCK!
ANALOG DEVICES ADG529AKNZ
ADG529AKNZ

ANALOG DEVICES

IC, ANALOG MULTIPLEXER, DUAL 4X1, DIP-18; NO. OF CIRCUITS:2; SUPPLY CURRENT:600 A; ON STATE RESISTAN ...
Buy Surplus As Low As
CAN$11.27
ANALOG DEVICES ADG608BRUZ-REEL7
ADG608BRUZ-REEL7

ANALOG DEVICES

ANALOG MULTIPLEXER, 8 X 1, TSSOP-16, FULL REEL; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRC ...
Buy Surplus As Low As
CAN$5.64
ANALOG DEVICES ADG731BSUZ
ADG731BSUZ

ANALOG DEVICES

ANALOG MULTIPLEXER, DUAL 16X1 TQFP48; MULTIPLEXER CONFIGURATION:32:1; NO. OF CIRCUITS:1CIRCUITS; ON ...
Buy Surplus As Low As
CAN$20.68
ON SEMICONDUCTOR 74LVX3245WM
74LVX3245WM

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, BUS TRANSCEIVER, LV/LV-A/LVX/H SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMO ...
Buy Surplus As Low As
CAN$6.65
IN STOCK!
ON SEMICONDUCTOR 74VHC125MTCX
74VHC125MTCX

ON SEMICONDUCTOR

(PRICE/TC) BUFFER, QUAD, TRI-STATE, TSSOP-14, LOGIC FAMILY / BASE NUMBER:74VHC125, LOGIC DEVICE TYPE ...
Buy Surplus As Low As
CAN$0.33
IN STOCK!
ON SEMICONDUCTOR 74F74SC
74F74SC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, FLIP FLOP, D-TYPE, 2 CIRCUIT, 74F, SMD/SMT
Buy Surplus As Low As
CAN$0.44
IN STOCK!
ON SEMICONDUCTOR MM74HC157N
MM74HC157N

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

MULTIPLEXER, HC/UH SERIES, 4-FUNC, 2 LINE INPUT, 1 LINE OUTPUT, TRUE OUTPUT, CMOS, PDIP16
Buy Surplus As Low As
CAN$6.20
IN STOCK!
ON SEMICONDUCTOR MM74HC165M
MM74HC165M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

SHIFT REGISTER, 8-BIT, CMOS, SOIC-16 3.90MM WIDTH
Buy Surplus As Low As
CAN$1.13
ON SEMICONDUCTOR MM74HC245AN
MM74HC245AN

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, BUS TRANSCEIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP2 ...
Buy Surplus As Low As
CAN$6.20
IN STOCK!
ON SEMICONDUCTOR MM74HC245AWM
MM74HC245AWM

ON SEMICONDUCTOR

BUS TRANSCEIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20
Buy Surplus As Low As
CAN$0.57
IN STOCK!
ON SEMICONDUCTOR MM74HC4051N
MM74HC4051N

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

MULTIPLEXER LOGIC IC; LOGIC TYPE:ANALOG MULTIPLEXER; LOGIC FAMILY:HC; LOGIC BASE NUMBER:744051; SUPP ...
Buy Surplus As Low As
CAN$1.50
IN STOCK!
SANKEN ELECTRIC SE005N
SE005N

SANKEN ELECTRIC

DISCONTINUED BY MANUFACTURER, AMPLIFIER IC, 12V, 20MA, TO-220AB
Buy Surplus As Low As
CAN$7.09
IN STOCK!
INFINEON SPI08N80C3
SPI08N80C3

INFINEON

POWER MOSFET, N CHANNEL, 800 V, 8 A, 0.56 OHM, TO-262
Buy Surplus As Low As
CAN$2.11
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!