Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
NXP SEMICONDUCTOR
 > 
MC35XS3400DHFKR2

MC35XS3400DHFKR2

Manufactured by NXP SEMICONDUCTOR

NXP SEMICONDUCTOR MC35XS3400DHFKR2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$12.90
Save as much as 47%
Last Value Update: 2024-11-20
Product Description
Warranty

Description

  • MC35XS3400DHFKR2
  • HIGH-SIDE SWITCH
  • 12V
  • QUAD 35MOHMS
  • PQFN 24/ REEL ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC35XS3400DHFKR2
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to MC35XS3400DHFKR2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NXP SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.61
SKU: 234741762
Save Up To CAN$1.29!
Must Purchase Minimum Quantity Of 1200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.09
SKU: 234741763
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.90
SKU: 234741764
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.18
SKU: 234741765
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC35XS3400DHFKR2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NXP SEMICONDUCTOR MC35XS3400DHFK
MC35XS3400DHFK

NXP SEMICONDUCTOR

HIGH-SIDE SWITCH, 12V, QUAD 35MOHMS, PQFN 24/ TRAY ROHS COMPLIANT: YES
NXP SEMICONDUCTOR MC35XS3500DHFKR2
MC35XS3500DHFKR2

NXP SEMICONDUCTOR

HIGH-SIDE SWITCH, 12V, PENTA 35MOHMS, PQFN 24/ REEL ROHS COMPLIANT: YES
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$79.77
IN STOCK!
ALLEN BRADLEY 800T-N78G
800T-N78G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED, GREEN, FORC 30.5 PUSHBUTTON OR PILOT-LIGHT, OPEN STYLE, MOU ...
Buy Surplus As Low As
CAN$48.75
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 800H-N105R
800H-N105R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, RED, FOR TYPE 7&9, PILOT LIGHTS
Buy Surplus As Low As
CAN$168.41
IN STOCK!
ALLEN BRADLEY 800T-N156
800T-N156

ALLEN BRADLEY

LOCKING COVER, 30 MM, PUSHBUTTON ACCESSORY, FOR 800T SERIES, MOUNTABLE
Buy Surplus As Low As
CAN$51.70
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.23
IN STOCK!
EATON CORPORATION D26MPS
D26MPS

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) D23/D26 TYPE M RELAYS&ACC B/G
Buy Surplus As Low As
CAN$27.00
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR115B4
CR115B4

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTING,2NO, 2NC, 600V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$172.84
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.64
IN STOCK!
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$75.34
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!