Home
 > 
Components
 > 
Prototype PC Board
 > 
NXP SEMICONDUCTOR
 > 
MED-EKG

MED-EKG

Manufactured by NXP SEMICONDUCTOR

NXP SEMICONDUCTOR MED-EKG
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$137.69
Save as much as 53%
Last Value Update: 2024-11-20
Product Description
Warranty

Description

  • MEDEKG
  • SILICON MANUFACTURER:NXP
  • CORE ARCHITECTURE:COLDFIRE
  • CORE SUB-ARCHITECTURE:COLDFIRE V1
  • SILICON CORE NUMBER:MCF51
  • SILICON FAMILY NAME:FLEXIS - MCF51MM
  • FOR USE WITH:TWR-MCF51MM OR TWR-S08MM128 TOWER SYSTEM MODULES
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MED-EKG
CategoryComponents
SubcategoryPrototype PC Board
If you need a specific firmware or series relating to MED-EKG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NXP SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$110.44
SKU: 62142696
Save Up To CAN$27.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$87.16
SKU: 62142697
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$75.34
SKU: 62142698
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$69.43
SKU: 62142699
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MED-EKG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NXP SEMICONDUCTOR MCZ33996EK
MCZ33996EK

NXP SEMICONDUCTOR

SIPO BASED PERIPHERAL DRIVER, 1 DRIVER, 1.2A, SOIC-32
Buy Surplus As Low As
CAN$17.73
IN STOCK!
NXP SEMICONDUCTOR MK10DN128VLF5
MK10DN128VLF5

NXP SEMICONDUCTOR

FREESCALE SEMICONDUCTOR

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 50MHZ, LQFP-48, PRODUCT RANGE KINETIS K FAMILY K1X SERIES MI ...
Buy Surplus As Low As
CAN$7.77
SIEMENS 5SB271
5SB271

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 05/31/2022, FUSE, DIAZED, 20 AMP, 500V, SIZE DI, GG, FOR CABLE AND LINE ...
Buy Surplus As Low As
CAN$3.72
IN STOCK!
SIEMENS 3NE3232-0B
3NE3232-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, NH1, SX 1/11OM, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, A ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 3NE3332-0B
3NE3332-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, FRONT INDICATOR, AR CLASS, NH2, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 3NE3334-0B
3NE3334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$274.00
IN STOCK!
SIEMENS 3NE4333-0B
3NE4333-0B

SIEMENS

FUSE LINK SITOR, W/LUGS, 450AM, 800VAC, 500VDC
Buy Surplus As Low As
CAN$301.00
IN STOCK!
SIEMENS 3NA3672
3NA3672

SIEMENS

FUSE LINK, 630 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA3803-6
3NA3803-6

SIEMENS

FUSE LINK, 10 AMP, 660 VOLT AC, 250 VOLT DC, 25 KA, 1.02 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
SIEMENS 3NA3807-6
3NA3807-6

SIEMENS

FUSE LINK, 20 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 1.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA3814-6
3NA3814-6

SIEMENS

FUSE LINK, 35 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.32 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$195.00
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6260
3NA6260

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 400 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$156.59
SIEMENS 3NA6824
3NA6824

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 120 KA, 5.8 WATT, LV HRC, NH000-GL/GG
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA6824-6
3NA6824-6

SIEMENS

FUSE, LV HRC,80A,690V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$205.34
IN STOCK!
SIEMENS 3ND1805
3ND1805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, AM, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$42.00
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$63.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!