Home
 > 
Components
 > 
Prototype PC Board
 > 
NXP SEMICONDUCTOR
 > 
MIMXRT1024-EVK

MIMXRT1024-EVK

Manufactured by NXP SEMICONDUCTOR

NXP SEMICONDUCTOR MIMXRT1024-EVK
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$323.73
Save as much as 56%
Last Value Update: 2024-11-20
Product Description
Warranty

Description

  • MIMXRT1024EVK
  • EVALUATION KIT
  • 32BIT
  • ARM CORTEX-M7
  • SILICON MANUFACTURER:NXP
  • NO. OF BITS:32BIT
  • SILICON FAMILY NAME:I.MX RT
  • CORE ARCHITECTURE:ARM
  • CORE SUB-ARCHITECTURE:CORTEX-M7
  • SILICON CORE NUMBER:MIMXRT1024DAG5A
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MIMXRT1024-EVK
CategoryComponents
SubcategoryPrototype PC Board
If you need a specific firmware or series relating to MIMXRT1024-EVK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NXP SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$243.89
SKU: 137982771
Save Up To CAN$79.84!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$191.39
SKU: 137982772
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$165.97
SKU: 137982773
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$151.02
SKU: 137982774
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MIMXRT1024-EVK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NXP SEMICONDUCTOR MIMXRT1021CAG4AR
MIMXRT1021CAG4AR

NXP SEMICONDUCTOR

(PRICE/TR) -M7 CORE/ REEL ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$9.87
NXP SEMICONDUCTOR MIMXRT1051CVJ5BR
MIMXRT1051CVJ5BR

NXP SEMICONDUCTOR

(PRICE/TR) I.MXRT1050 BGA12/ REEL ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$12.56
SIEMENS 3NE3334-0B
3NE3334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$274.00
IN STOCK!
SIEMENS 3NE3340-8
3NE3340-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 900 A, AR, UN AC: 690 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$335.00
IN STOCK!
SIEMENS 6SY70000AC42
6SY70000AC42

SIEMENS

FUSE INSERT SLOW-RESPONSE 30A 250V
Buy Surplus As Low As
CAN$83.73
OMRON B7AM-8F31
B7AM-8F31

OMRON

I/O LINK MODULE, 8IN/8OUT PNP
Buy Surplus As Low As
CAN$1,444.42
SIEMENS 3NA3022
3NA3022

SIEMENS

FUSE LINK, 63AMP, 500VAC, 440VDC, LV HRC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3142
3NA3142

SIEMENS

FUSE LINK, LV HRC, 224 AMP, GG, UN 500 VAC, UN 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3475
3NA3475

SIEMENS

LV HRC FUSE ELEMENT, WITH SCREW CONTACTS, NH4, IN: 800 A, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDI ...
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA3804
3NA3804

SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
SIEMENS 3NA3824-6
3NA3824-6

SIEMENS

FUSE LINK, 80 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 6.94 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA3003
3NA3003

SIEMENS

FUSE LINK, LV HRC, NH0, IN: 10 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA6-807
3NA6-807

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 20 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
SIEMENS 5SB211
5SB211

SIEMENS

DIAZED FUSE LINK, SIZE DII, 2 AMP, 500 VAC/DC, E27 THREAD
Buy Surplus As Low As
CAN$2.54
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!