Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
NXP SEMICONDUCTOR
 > 
NX3L1G384GW

NX3L1G384GW

Manufactured by NXP SEMICONDUCTOR

NXP SEMICONDUCTOR NX3L1G384GW
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.19
Save as much as 40%
Last Value Update: 2016-11-07
Product Description
Warranty

Description

  • NX3L1G384GW
  • IC
  • SWITCH
  • SPST-NC
  • SOT353
  • NO. OF CHANNELS:1CHANNELS
  • OUTPUT CURRENT:350MA
  • SWITCH TYPE:SPST
  • ON STATE RESISTANCE MAX:4.1OHM
  • NO. OF PINS:5PINS
  • SUP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NX3L1G384GW
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to NX3L1G384GW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NXP SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.19
SKU: 55607696
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.67
SKU: 55607697
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.45
SKU: 55607698
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.32
SKU: 55607699
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NX3L1G384GW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NXP SEMICONDUCTOR NX3DV221GM
NX3DV221GM

NXP SEMICONDUCTOR

IC, SWITCH, HI-SPD USB 2.0, XQFN10U; NO. OF CHANNELS:2CHANNELS; OUTPUT CURRENT:120MA; SWITCH TYPE:US ...
Buy Surplus As Low As
CAN$1.50
NXP SEMICONDUCTOR NX3L1G66GW
NX3L1G66GW

NXP SEMICONDUCTOR

IC, SWITCH, SPST-NO, SOT353; NO. OF CHANNELS:1CHANNELS; OUTPUT CURRENT:350MA; SWITCH TYPE:SPST; ON S ...
Buy Surplus As Low As
CAN$0.85
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 800M-XD2S
800M-XD2S

ALLEN BRADLEY

CONTACT BLOCK, STANDARD, SMALL SCREW TERMINAL WITH PRESSURE PLATES, 1 N.C.
Buy Surplus As Low As
CAN$39.89
ALLEN BRADLEY 800H-NP19
800H-NP19

ALLEN BRADLEY

GUARDMASTER LTD

PUSHBUTTON GUARD, TYPE 7&9, FOR PUSH BUTTONS, FOR PILOT LIGHTS, FOR PUSH-TO-TEST OPERATORS, CLASS I ...
Buy Surplus As Low As
CAN$96.02
IN STOCK!
ALLEN BRADLEY 800T-N156
800T-N156

ALLEN BRADLEY

LOCKING COVER, 30 MM, PUSHBUTTON ACCESSORY, FOR 800T SERIES, MOUNTABLE
Buy Surplus As Low As
CAN$51.70
IN STOCK!
ALLEN BRADLEY 800T-N160H
800T-N160H

ALLEN BRADLEY

PUSH-PULL CAP, NON-ILLUMINATED, REPLACEMENT COLOR CAP, 30 MM, 800T, BLACK
Buy Surplus As Low As
CAN$42.25
IN STOCK!
ALLEN BRADLEY 800T-N208F
800T-N208F

ALLEN BRADLEY

CAP, JUMBO, 30 MM, FOR PUSHBUTTON, PUSH PULL, ORANGE, NON ILLUMINATED, MOUNTABLE
Buy Surplus As Low As
CAN$59.09
ALLEN BRADLEY 800E-ALG1
800E-ALG1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, GUARDED METAL BEZEL, SHINY METAL,ROUND, FOR ILLUMINATED PUSHBUTTON, MO ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.45
IN STOCK!
SIEMENS 52RA4P9
52RA4P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC PILOT LIGHT LENS, OIL TIGHT, AMBER
Buy Surplus As Low As
CAN$10.64
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.64
IN STOCK!
GENERAL ELECTRIC CR104G53
CR104G53

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSHBUTTON LENS,RED, CAP
Buy Surplus As Low As
CAN$29.55
IN STOCK!
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.64
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.02
IN STOCK!
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$75.34
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!