Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
OMEGA ENGINEERING
 > 
ZW-CM-BTH

ZW-CM-BTH

Manufactured by OMEGA ENGINEERING

OMEGA ENGINEERING ZW-CM-BTH
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$550.00
Save as much as 55%
Last Value Update: 2024-06-26
Product Description
Warranty

Description

  • ZWCMBTH
  • WIRELESS HUMIDITY SENSOR
  • 3-CH
  • 5-95%RH
  • SENSOR OUTPUT:-
  • SUPPLY VOLTAGE MIN:-
  • SUPPLY VOLTAGE MAX:-
  • SENSOR TERMINALS:-
  • SENSITIVITY:-
  • RESPONSE TIME:-
  • OPERATING TEMPERATURE MIN:-18°C
  • OPERATING TEMPERATURE MAX:55°C
  • CAPACITANCE:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ZW-CM-BTH
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to ZW-CM-BTH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

New Product (Authorized Line)

CAN$414.00
SKU: 135801735
Non-Cancelable/Non-Returnable
Save Up To CAN$136.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$315.00
SKU: 135801736
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$274.00
SKU: 135801737
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$249.00
SKU: 135801738
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ZW-CM-BTH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

OMEGA ENGINEERING ZTHP2
ZTHP2

OMEGA ENGINEERING

PROBE, TEMPERATURE
Buy New
CAN$251.14
BELDEN 9366
9366

BELDEN

CABLE 16AWG 3COND SHIELDED STRANDED PVC PER FOOT
Buy Surplus As Low As
CAN$6.66
ALLEN BRADLEY 440E-A17028
440E-A17028

ALLEN BRADLEY

GUARDMASTER LTD

CABLE, LIFELINE, POLYPROPYLENE COVERED STEEL CABLE, RED, 100 M (328 FT)
Buy Surplus As Low As
CAN$388.77
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.14
MITUTOYO 965013
965013

MITUTOYO

MICROMETER SPC CABLE USE WITH ALL MICROMETERSINDICATOR SERIES: 543-11X543-13X543-14X543-18X543-17XBO ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
OMRON CS1W-CN521
CS1W-CN521

OMRON

CONNECTION CABLE, CS1-C200H BACKPLANE CONNECTING, 5M CABLE LENGTH
Buy Surplus As Low As
CAN$788.00
IN STOCK!
OMRON CS1W-CN625
CS1W-CN625

OMRON

CBL,PROG;DSUB25,6M,PC98
Buy Surplus As Low As
CAN$435.12
OMRON 3F88L-CR003NA
3F88L-CR003NA

OMRON

3M CABLE FOR RS15
Buy Surplus As Low As
CAN$270.64
OMRON 3F88L-CR010C
3F88L-CR010C

OMRON

10M CABLE FOR RS17/T
Buy Surplus As Low As
CAN$403.72
IN STOCK!
OMRON E2C-X1R5A-5
E2C-X1R5A-5

OMRON

M25,4MMX1.5MCABLEW/PLUG
Buy Surplus As Low As
CAN$324.96
ALLEN BRADLEY 43GT-MOS10ML
43GT-MOS10ML

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 1.2MM (0.046IN), STAI ...
Buy Surplus As Low As
CAN$152.52
ALLEN BRADLEY 889D-F4ACDM-5
889D-F4ACDM-5

ALLEN BRADLEY

PHOTOSWITCH

DC MICRO CABLE, FEMALE, STRAIGHT (INT THREADS), FEMALE, STRAIGHT (INT THREADS), 4 PINS, DC MICRO, MA ...
Buy Surplus As Low As
CAN$55.32
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
EATON CORPORATION 900073001
900073001

EATON CORPORATION

CUTLER HAMMER

CABLE COMM
Buy Surplus As Low As
CAN$52.33
NATIONAL INSTRUMENTS 763000-01
763000-01

NATIONAL INSTRUMENTS

POWER CABLE, 120V, 2.3M, TEST EQUIPMENT, ACCESSORY TYPE:POWER CABLE, FOR USE WITH:NI TEST EQUIPMENTS ...
Buy Surplus As Low As
CAN$40.37
OMRON XW2Z-100A
XW2Z-100A

OMRON

CABLE, FOR SCREW TERMINAL, 24V DC, 125V AC, 0-80C, 1M
Buy Surplus As Low As
CAN$183.92
IN STOCK!
ON SEMICONDUCTOR 1SV267-TB-E
1SV267-TB-E

ON SEMICONDUCTOR

(PRICE/TC),PIN DIODE, 50V, 0.05A, SOT-23, DIODE CONFIGURATION:DUAL SERIES, RESISTANCE @ IF:2.5OHM, B ...
Buy Surplus As Low As
CAN$0.42
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!