Home
 > 
Safety Systems
 > 
Safety Controller
 > 
OMRON
 > 
STI
 > 
43516-0010

43516-0010

Manufactured by OMRON STI

OMRON 43516-0010
representative photo
click to zoom
Weight: 0.61 kgs
Estimated Value - CAN$6,055.78
Save as much as 53%
Last Value Update: 2019-10-21
Product Description
Warranty

Description

  • 435160010
  • DISCONTINUED BY MANUFACTURER
  • CONTROLLER FOR LIGHT CURTAIN
  • DIN RAIL MOUNT
  • 24 VDC
  • LCD-DN-DC2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #43516-0010
CategorySafety Systems
SubcategorySafety Controller
If you need a specific firmware or series relating to 43516-0010, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,602.39
SKU: 70146974
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,996.81
SKU: 70146975
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,633.47
SKU: 70146976
Save Up To CAN$2,422.31!
o
Rush Available
1 in US
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$1,680.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 43516-0010, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 440K-C21034
440K-C21034

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 09/29/2010, SAFETY SWITCH, 2-NORMALLY CLOSED CONTACTS, 10 AMP THERMAL C ...
Buy Surplus As Low As
CAN$152.52
IN STOCK!
SCHMERSAL AZ15ZVRK
AZ15ZVRK

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 230 V, 4 AMP, NORMALLY CLOSED, **REPLACED BY ...
Buy Surplus As Low As
CAN$179.43
IN STOCK!
ALLEN BRADLEY 440N-C02078
440N-C02078

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 2009-07-30, SAFETY SWITCH, 6 METER CABLE, 1 AMP, 24 VDC
Buy Surplus As Low As
CAN$267.28
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-G02058
440N-G02058

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, FERROGUARD 21, MAGNETIC NON-CONTACT, 24 VDC, 1 AMP, 2 N.C. SAFETY CONTACTS, ...
Buy Surplus As Low As
CAN$291.57
Repair Yours
CAN$250.00
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$79.25
SCHMERSAL TZMW-24VDC
TZMW-24VDC

SCHMERSAL

ELAN

SAFETY LOCK SWITCH, TXM SERIES, 24VDC, 8 AMP, 250 V, 1/2" NPT SOLENOID
Buy Surplus As Low As
CAN$331.95
Repair Yours
CAN$277.53
IN STOCK!
ALLEN BRADLEY 440K-E33029
440K-E33029

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: B ...
Buy Surplus As Low As
CAN$74.76
ALLEN BRADLEY 440K-E33031
440K-E33031

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS SAFETY AND AUX, 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, ACTUA ...
Buy Surplus As Low As
CAN$89.72
ALLEN BRADLEY 440K-E33037
440K-E33037

ALLEN BRADLEY

GUARDMASTER LTD

SAFTE INTERLOCK SWITCH, ELF TONGUE, CONTACTS(SAFETY AND AUX), 2 NORMALLY CLOSED, BBM PREFERENCE, ACT ...
Buy Surplus As Low As
CAN$74.76
ALLEN BRADLEY 440K-E33046
440K-E33046

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 2 N.C. SAFETY, 2 N.C. SAFETY CONTACTS, NO AUXILLARY CONT ...
Buy Surplus As Low As
CAN$89.72
ALLEN BRADLEY 440K-T11089
440K-T11089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5, STANDARD, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE ...
Buy Surplus As Low As
CAN$103.17
IN STOCK!
ALLEN BRADLEY 800T-XD1
800T-XD1

ALLEN BRADLEY

CONTACT BLOCK, 1 N/O, TYPE 4/13, 30 MM, 600 VAC
Buy Surplus As Low As
CAN$8.22
IN STOCK!
ALLEN BRADLEY 800H-N5B
800H-N5B

ALLEN BRADLEY

BOOT, PROTECTED, GREEN, CHLOROSULFONATED POLYETHYLENE, FOR NON ILLUMINATED 30MM PUSH BUTTONS
Buy Surplus As Low As
CAN$20.93
ALLEN BRADLEY 440K-A27010
440K-A27010

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, FULLY FLEXIBLE, WITH ALIGNMENT GUIDE
Buy Surplus As Low As
CAN$49.34
IN STOCK!
ALLEN BRADLEY 440K-C21062
440K-C21062

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO AUXILLARY ...
Buy Surplus As Low As
CAN$89.72
IN STOCK!
ALLEN BRADLEY 440K-MT55085
440K-MT55085

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT GD2,NO SPECIAL FEATURES,3 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,3 N.C. SAFETY ...
Buy Surplus As Low As
CAN$142.05
Repair Yours
CAN$254.44
FANUC IC693PWR321
IC693PWR321

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SERIES 90-30, 30 WATT, 120-240 VAC / 125 VDC INPUT, 24 V ...
Buy Surplus As Low As
CAN$596.61
Repair Yours
CAN$358.80
IN STOCK!
ALLEN BRADLEY 440T-MRKSE120B
440T-MRKSE120B

ALLEN BRADLEY

TRAPPED KEY INTERLOCK, ROTARY SW ENCL MOUNTED, 4 NO 32 A, PRIM CODE, 0B
Buy Surplus As Low As
CAN$448.58
Repair Yours
CAN$305.33
PARKER H1EVXBG0B9C
H1EVXBG0B9C

PARKER

SCHRADER BELLOWS

SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST ...
Buy Surplus As Low As
CAN$179.43
Repair Yours
CAN$258.16
WEIDMULLER 0608260000
0608260000

WEIDMULLER

TERMINAL BLOCK, SAK SERIES, 105 AMP, 600V, 2 WAYS, 12 AWG, 2 AWG, 16 MM2, SCREW, FEED-THROUGH TERMIN ...
Buy Surplus As Low As
CAN$23.92
IN STOCK!