Home
 > 
Safety Systems
 > 
Light Curtain
 > 
OMRON
 > 
STI
 > 
MS47-12-1200-R

MS47-12-1200-R

Manufactured by OMRON STI

OMRON MS47-12-1200-R
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$1,241.06
Save as much as 40%
Last Value Update: 2022-07-20
Product Description
Warranty

Description

  • MS47121200R
  • DISCONTINUED BY MANUFACTURER
  • LIGHT CURTAIN
  • RECEIVER
  • MINIMUM OBJECT RANGE: 12MM/19MM/26MM
  • TEMPERATURE: 0-55 DEGREES CELSIUS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MS47-12-1200-R
CategorySafety Systems
SubcategoryLight Curtain
If you need a specific firmware or series relating to MS47-12-1200-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$943.51
SKU: 165109506
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$819.40
SKU: 165109507
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$744.64
SKU: 165109508
Save Up To CAN$496.42!
o
Rush Available
1 in CAN
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$496.80
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MS47-12-1200-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 802F-S62P8
802F-S62P8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK/SAFETY SWITCH, 10 A, 300-400 V AC, 50/60 HZ
Buy Surplus As Low As
CAN$97.19
IN STOCK!
ALLEN BRADLEY 440G-S36003
440G-S36003

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH - 440G-MT SOLENOID: SOLOENOID VOLTAGE: 110V AC/DC, CONTACTS(SAFETY AND AUX): 2 ...
Buy Surplus As Low As
CAN$544.27
Repair Yours
CAN$348.82
ALLEN BRADLEY 440K-T11147
440K-T11147

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, GUARDMASTER, SAFETY, TROJAN 5 GD2 FRONT ENTRY, TONGUE INTERLOCK, NO ACTUATOR, 2 NORMALLY CLO ...
Buy Surplus As Low As
CAN$82.24
KIRK INTERLOCK KBL003710S-CM
KBL003710S-CM

KIRK INTERLOCK

INTERLOCK BRASS SINGLE CYL 3/8 BOLT PROTRUSION
Buy Surplus As Low As
CAN$224.29
ALLEN BRADLEY 440N-G02119
440N-G02119

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 2 N.C. SAFETY, REED, 24 VDC, 1A REED 2 N.C., NO ...
Buy Surplus As Low As
CAN$388.77
Repair Yours
CAN$309.26
ALLEN BRADLEY 440K-E33029
440K-E33029

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: B ...
Buy Surplus As Low As
CAN$74.76
ALLEN BRADLEY 440K-T11089
440K-T11089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5, STANDARD, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE ...
Buy Surplus As Low As
CAN$103.17
IN STOCK!
ALLEN BRADLEY 440K-T11208
440K-T11208

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5 SERIES, SAFETY AND AUX CONTACTS, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, MAKE BE ...
Buy Surplus As Low As
CAN$89.72
ALLEN BRADLEY 440K-T11212
440K-T11212

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS (SAFETY AND AUX), 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
ALLEN BRADLEY 440K-T11468
440K-T11468

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENC ...
Buy Surplus As Low As
CAN$89.72
ALLEN BRADLEY 440K-C21074
440K-C21074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BR ...
Buy Surplus As Low As
CAN$107.66
ALLEN BRADLEY 440K-E33014
440K-E33014

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, SAFETY SWITCH, ELF SERIES, 240 VAC, 3 AMP, NORMALLY CLOSED CONTACT CONFIGURATION, WIT ...
Buy Surplus As Low As
CAN$44.86
IN STOCK!
BANNER ENGINEERING SI-QM-SMFA
SI-QM-SMFA

BANNER ENGINEERING

SAFETY INTERLOCK, 63MM, 1/4INCH NPT, STAINLESS STEEL, (48562)
Buy Surplus As Low As
CAN$76.26
IN STOCK!
SCHMERSAL AZ-15-ZV
AZ-15-ZV

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 600VAC, MULTIPLE CODING, DOUBLE-INSULA ...
Buy Surplus As Low As
CAN$121.12
IN STOCK!
ALLEN BRADLEY 440G-MT47045
440G-MT47045

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, SOLENOID: SOLOENOID VOLTAGE: 24V AC/DC, CONTACTS(SAFETY AND AUX): 2 NORMALLY C ...
Buy Surplus As Low As
CAN$336.43
GRANZOW RK-I0V3
RK-I0V3

GRANZOW

REPAIR KIT, O-RING, PLUNGER AND DIAPHRAGM ASSEMBLY
Buy Surplus As Low As
CAN$236.25
BURGESS INC CV3HM6S
CV3HM6S

BURGESS INC

DISCONTINUED BY MAUNFACTURER, LIMIT SWITCH, 125 - 250 VAC, 10 A, 1 NO, 1 NC, SPRING PLUNGER CONDUIT
Buy Surplus As Low As
CAN$134.57
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!