Home
 > 
Semiconductors
 > 
Diode
 > 
ON SEMICONDUCTOR
 > 
FAIRCHILD SEMICONDUCTOR
 > 
1V5KE91A

1V5KE91A

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR 1V5KE91A
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.05
Save as much as 59%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • 1V5KE91A
  • TVS DIODE
  • 1.5KW
  • 91V
  • DO-201AE
  • PRODUCT RANGE:1.5KE SERIES
  • TVS POLARITY:UNIDIRECTIONAL
  • REVERSE STAND-OFF VOLTAGE VRWM:77.8V
  • CLAMPING VOLTAGE VC MAX:125V
  • DIODE CASE STYLE:DO-201AE
  • NO. OF PINS:2PINS
  • BREAKDOWN VOLTAGE MIN:86.5V
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1V5KE91A
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to 1V5KE91A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.75
SKU: 21482547
Save Up To CAN$0.30!
Must Purchase Minimum Quantity Of 1250
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.59
SKU: 21482548
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.51
SKU: 21482549
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.47
SKU: 21482550
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1V5KE91A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR 1V5KE82A
1V5KE82A

ON SEMICONDUCTOR

(PRICE/TC),TVS DIODE, 1.5KW, 82V, DO-201AE, PRODUCT RANGE:1.5KE SERIES, TVS POLARITY:UNIDIRECTIONAL, ...
Buy Surplus As Low As
CAN$1.13
ON SEMICONDUCTOR 1V5KE6V8CA
1V5KE6V8CA

ON SEMICONDUCTOR

(PRICE/TC),TVS DIODE, 1.5KW, 6.8V, DO-201AE, PRODUCT RANGE:1.5KE SERIES, TVS POLARITY:BIDIRECTIONAL, ...
Buy Surplus As Low As
CAN$0.63
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$257.05
IN STOCK!
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$332.39
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$345.68
IN STOCK!
INFINEON FS300R12KE3
FS300R12KE3

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 500A I(C), 1200V V(BR)CES, N-CHANNE ...
Buy Surplus As Low As
CAN$886.36
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$93.07
IN STOCK!
MITSUBISHI QM15TCH
QM15TCH

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MEDIUM POWER SWITCHING BLOCK, 15A, 600V
Buy Surplus As Low As
CAN$363.41
TEXAS INSTRUMENTS SEMI SN74HC86DR
SN74HC86DR

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74HC02PWR
SN74HC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HC02; LOGIC TYPE:NOR; OUTPUT CURRENT:- ...
Buy Surplus As Low As
CAN$0.20
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHCT1G32DBVT
SN74AHCT1G32DBVT

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC TYPE:OR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE M ...
Buy Surplus As Low As
CAN$0.70
TEXAS INSTRUMENTS SEMI SN74AHC08MDREP
SN74AHC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHC08; LOGIC TYPE:AND GATE; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.91
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
TEXAS INSTRUMENTS SEMI SN74HC00DE4
SN74HC00DE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74HC00; LOGIC TYPE:NAND; OUTPUT CURRENT:5. ...
Buy Surplus As Low As
CAN$0.22
TEXAS INSTRUMENTS SEMI SN74LS11D
SN74LS11D

TEXAS INSTRUMENTS SEMI

IC, POSITIVE-AND GATE, SMD, SOIC14; LOGIC FAMILY / BASE NUMBER:74LS11; LOGIC TYPE:AND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.57
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!