FSA2268UMX

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR FSA2268UMX
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.30
Save as much as 47%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • FSA2268UMX
  • (PRICE/TC)
  • SWITCH
  • DUAL SPDT
  • 16KV ESD
  • SMD
  • NO. OF CHANNELS:2CHANNELS
  • ANALOGUE SWITCH TYPE:SPDT
  • ON STATE RESISTANCE MAX:0.3OHM
  • SUPPLY VOLTAGE RANGE:1.65V TO 4.3V
  • ANALOGUE SWITCH CASE:UMLP
  • NO. OF PINS:10PINS
  • OPERATING TEMPERATURE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FSA2268UMX
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to FSA2268UMX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.07
SKU: 38469809
Save Up To CAN$0.23!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.62
SKU: 38469810
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.41
SKU: 38469811
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.28
SKU: 38469812
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FSA2268UMX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR FSA2267AMUX
FSA2267AMUX

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

(PRICE/TC) IC, SWITCH, DUAL SPDT, SMD, MSOP10; ANALOGUE SWITCH TYPE:SPDT; NO. OF CHANNELS:2; ON STAT ...
Buy Surplus As Low As
CAN$2.14
ON SEMICONDUCTOR FSA2367MTCX
FSA2367MTCX

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

(PRICE/TC)AUDIO CONTROL, 2.7V TO 4.3V, TSSOP, 14, -40C ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.71
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$52.33
ALLEN BRADLEY 800H-NP23G
800H-NP23G

ALLEN BRADLEY

PILOT DEVICE LENS INSERT KIT, GREEN, ILLUMINATED STYLE, 5 PER BAG
Buy Surplus As Low As
CAN$11.96
ALLEN BRADLEY 800T-N292
800T-N292

ALLEN BRADLEY

TRIM WASHER, 30MM, PLASTIC, GRAY, SEAL
Buy Surplus As Low As
CAN$5.38
IN STOCK!
ALLEN BRADLEY 855T-DS2BVM
855T-DS2BVM

ALLEN BRADLEY

CONTROL TOWER BASES, 70MM, VERTICAL MOUNT, DEVICENET STRANDED WIRE CONNECT, BLACK HOUSING, NO CAP
Buy Surplus As Low As
CAN$524.83
Repair Yours
CAN$254.44
IN STOCK!
ALLEN BRADLEY 800E-AF2
800E-AF2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/1/2006, FLUSH PUSH BUTTON CAP, BLACK, 22.5, GUARDED, 5 PC
Buy Surplus As Low As
CAN$16.15
IN STOCK!
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.71
IN STOCK!
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E30KE330
E30KE330

EATON CORPORATION

CUTLER HAMMER

"START" BUTTON, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$8.72
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.94
IN STOCK!
SIEMENS 52RA1B2
52RA1B2

SIEMENS

PUSHBUTTON CAP, RED, HIGH STEP
Buy Surplus As Low As
CAN$11.00
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$170.46
Repair Yours
Contact Us
IN STOCK!
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.91
IN STOCK!
IDEC HWAQ-107
HWAQ-107

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "HAND" NAMEPLATE
Buy New
CAN$4.36
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!