FSFR2100

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR FSFR2100
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$17.36
Save as much as 54%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • FSFR2100
  • SWITCH
  • MOSFET
  • GATE DRVR
  • 450W
  • 9SIP
  • INPUT VOLTAGE:-
  • CURRENT LIMIT:-
  • ON STATE RESISTANCE:0.32OHM
  • DISTRIBUTION SWITCH CASE STYLE:SIP
  • NO. OF PINS:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FSFR2100
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to FSFR2100, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.69
SKU: 16120242
Save Up To CAN$3.67!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.72
SKU: 16120243
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.31
SKU: 16120244
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.46
SKU: 16120245
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FSFR2100, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR FSFR1800
FSFR1800

ON SEMICONDUCTOR

INTEGRATED POWER SWITCH, 25V, SIP-9, POWER LOAD SWITCH TYPE:HIGH SIDE, INPUT VOLTAGE:25V, CURRENT LI ...
Buy Surplus As Low As
CAN$3.98
ON SEMICONDUCTOR FSQ0165RN
FSQ0165RN

ON SEMICONDUCTOR

POWER SWITCH SMPS GREEN, DIP8, 165, INPUT VOLTAGE:-, OUTPUT VOLTAGE:700V, OUTPUT CURRENT:-, SUPPLY V ...
Buy Surplus As Low As
CAN$1.55
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$80.47
IN STOCK!
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800T-N208E
800T-N208E

ALLEN BRADLEY

REPLACEMENT COLOR CAP, 30 MM, NON-ILLUMINATED, PUSH-PULL, JUMBO CAP, YELLOW
Buy Surplus As Low As
CAN$58.12
ALLEN BRADLEY 800T-N234
800T-N234

ALLEN BRADLEY

REPLACEMENT MOUNTING RING, 30 MM, FOR 800T PUSH BUTTON, OCTAGONAL, FOR CLUSTER PILOT LIGHT DEVICES
Buy Surplus As Low As
CAN$7.45
ALLEN BRADLEY 800T-N246GR
800T-N246GR

ALLEN BRADLEY

CAP, REPLACEMENT PART, FOR 30 MM PUSHBUTTON, GRAY, FOR NON-ILLUMINATED MUSHROOM PUSHBUTTON
Buy Surplus As Low As
CAN$41.73
IN STOCK!
ALLEN BRADLEY 800E-3RL7
800E-3RL7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESISTOR DIODE MODULE, WITH LATCH, 240V
Buy Surplus As Low As
CAN$56.63
IN STOCK!
ALLEN BRADLEY 800E-AF306W
800E-AF306W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, GREEN W/ WHITE TEXT, I
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-ATR05
800E-ATR05

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESET ROD, 3.90IN. (99MM), 10MM PUSHER
Buy Surplus As Low As
CAN$17.88
IN STOCK!
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
SIEMENS 52RA5P2
52RA5P2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CAP, PUSHBUTTON, RED, 30 MM, PLASTIC, ILLUMINATED, SCREW ON
Buy Surplus As Low As
CAN$12.52
IN STOCK!
EAO 31-903.6
31-903.6

EAO

(PRICE/EA) LENS, RECTANGULAR, BLUE; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:BLUE; PRODUCT RANGE:- ...
Buy Surplus As Low As
CAN$4.59
GENERAL ELECTRIC CR104G55
CR104G55

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSH BUTTON LENS, GREEN, CAP
Buy Surplus As Low As
CAN$34.28
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$73.02
IN STOCK!
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.86
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!