FSQ211

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR FSQ211
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.84
Save as much as 40%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • FSQ211
  • POWER SWITCH SMPS
  • SMD
  • DIP8
  • 211
  • PRIMARY INPUT VOLTAGE:16V
  • NO. OF OUTPUTS:1
  • OUTPUT CURRENT:380MA
  • VOLTAGE REGULATOR CASE STYLE:DIP
  • NO. OF PINS:8
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FSQ211
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to FSQ211, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.84
SKU: 38469901
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.16
SKU: 38469902
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.88
SKU: 38469903
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.71
SKU: 38469904
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FSQ211, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR FSQ0765RSWDTU
FSQ0765RSWDTU

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

SWITCH, PWM, FET, 90W, 2.5A, 6TO220F; INPUT VOLTAGE:20V; CURRENT LIMIT:2.5A; ON STATE RESISTANCE:1.3 ...
Buy Surplus As Low As
CAN$4.39
ON SEMICONDUCTOR FSQ321LX
FSQ321LX

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

SWITCH, PWM, FET, 12W, 0.6A, 8SOP; INPUT VOLTAGE:20V; CURRENT LIMIT:600MA; ON STATE RESISTANCE:14OHM ...
Buy Surplus As Low As
CAN$1.45
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$204.16
ALLEN BRADLEY 800T-N160H
800T-N160H

ALLEN BRADLEY

PUSH-PULL CAP, NON-ILLUMINATED, REPLACEMENT COLOR CAP, 30 MM, 800T, BLACK
Buy Surplus As Low As
CAN$42.62
IN STOCK!
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$34.28
IN STOCK!
ALLEN BRADLEY 800E-4X202
800E-4X202

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-01, CONTACT BLOCK, FOR PUSH BUTTON SWITCH, 22.5MM PB, LATCH MOU ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
ALLEN BRADLEY 800E-AF101B
800E-AF101B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, START
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF106B
800E-AF106B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, I
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.33
IN STOCK!
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
SIEMENS 52RA4PB
52RA4PB

SIEMENS

FURNAS ELECTRIC CO

ACCESSORY, PILOT LIGHT LENS, OIL TIGHT, WHITE, PLASTIC
Buy Surplus As Low As
CAN$6.80
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.43
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.82
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!