FSQ321LX

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR FSQ321LX
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.61
Save as much as 47%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • FSQ321LX
  • SWITCH
  • PWM
  • FET
  • 12W
  • 0.6A
  • 8SOP
  • INPUT VOLTAGE:20V
  • CURRENT LIMIT:600MA
  • ON STATE RESISTANCE:14OHM
  • THERMAL PROTECTION:YES
  • POWER DISSIPATION PD:1.5
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FSQ321LX
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to FSQ321LX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.35
SKU: 38469905
Save Up To CAN$0.26!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.84
SKU: 38469906
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.60
SKU: 38469907
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.45
SKU: 38469908
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FSQ321LX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR FSQ211
FSQ211

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

POWER SWITCH SMPS, SMD, DIP8, 211; PRIMARY INPUT VOLTAGE:16V; NO. OF OUTPUTS:1; OUTPUT CURRENT:380MA ...
Buy Surplus As Low As
CAN$1.71
ON SEMICONDUCTOR FSQ500L
FSQ500L

ON SEMICONDUCTOR

(PRICE/TC),A/D CONVERTER, FLYBACK, SOT-223-4, POWER LOAD SWITCH TYPE:-, INPUT VOLTAGE:10V, CURRENT L ...
Buy Surplus As Low As
CAN$1.89
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$80.47
IN STOCK!
ALLEN BRADLEY 800T-N302F
800T-N302F

ALLEN BRADLEY

CAP,30MM PUSH BUTTON, ORANGE, NON ILLUMINATED, PUSH PULL TWIST RELEASE, PUSH BUTTON,REPLACEMENT PART
Buy Surplus As Low As
CAN$38.75
ALLEN BRADLEY 800MR-N9
800MR-N9

ALLEN BRADLEY

RUBBER BOOT, FOR 800MR ILLUMINATED AND NON-ILLUMINATED PUSH BUTTON, RED, MOUNTABLE
Buy Surplus As Low As
CAN$64.08
ALLEN BRADLEY 800T-N292
800T-N292

ALLEN BRADLEY

TRIM WASHER, 30MM, PLASTIC, GRAY, SEAL
Buy Surplus As Low As
CAN$5.36
IN STOCK!
ALLEN BRADLEY 800A-N25
800A-N25

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT, WHITE, ROUND, 5 PACK
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.79
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E30KD130
E30KD130

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, E30 SERIES, 30.5MM, WATERTIGHT/OILTIGHT, TYPE D, START 1/8IN HIGH LETTER SIZE
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E30KT3
E30KT3

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON BOOT, TRANSPARENT, E30 SERIES, FOR STATIONARY MACHINERY AND EQUIPMENT OUTSIDE FACTORY, HE ...
Buy Surplus As Low As
CAN$81.96
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.86
IN STOCK!
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.82
IN STOCK!
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

CAP, BUTTON, PUSH BUTTON ACCESSORY
Buy New
CAN$4.36
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!