GBPC1208

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR GBPC1208
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$6.85
Save as much as 47%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • GBPC1208
  • BRIDGE RECTIFIER
  • SINGLE PHASE
  • 12A
  • 800V QC
  • NO. OF PHASES:SINGLE
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:800V
  • FORWARD CURRENT IF(AV):12A
  • BRIDGE RECTIFIER CASE STYLE:MODULE
  • FORWARD VOLTAGE VF MAX:1.1V
  • NO. OF PINS:4PINS
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #GBPC1208
CategorySemiconductors
SubcategoryBridge Rectifier
If you need a specific firmware or series relating to GBPC1208, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.16
SKU: 16120486
Save Up To CAN$0.68!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.82
SKU: 16120487
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.19
SKU: 16120488
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.81
SKU: 16120489
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to GBPC1208, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR GBPC1206W
GBPC1206W

ON SEMICONDUCTOR

BRIDGE RECTIFIER, SINGLE PHASE, 12A 600V THOUGH HOLE, NO. OF PHASES:SINGLE PHASE, REPETITIVE PEAK RE ...
Buy Surplus As Low As
CAN$5.86
ON SEMICONDUCTOR GBPC1208W
GBPC1208W

ON SEMICONDUCTOR

BRIDGE RECTIFIER, SINGLE PHASE, 12A 800V THOUGH HOLE, NO. OF PHASES:SINGLE PHASE, REPETITIVE PEAK RE ...
Buy Surplus As Low As
CAN$5.14
IN STOCK!
EATON CORPORATION A200M1CAC
A200M1CAC

EATON CORPORATION

CUTLER HAMMER

MOTOR STARTER, 3P, 600VAC, NEMA 1, NON-REVERSING STARTER, POWER RATING: 10HP, SINGLE PHASE, THREE PH ...
Buy Surplus As Low As
CAN$1,209.88
Repair Yours
CAN$808.62
IN STOCK!
IDEC RY2S-UAC120V
RY2S-UAC120V

IDEC

MINIATURE RELAY, RY SERIES, 2 POLES DPDT, PLUG IN TERMINAL, PLAIN STYLE, 120 VAC COIL, 50/60 HZ
Buy New
CAN$17.00
IN STOCK!
WESTINGHOUSE EHB1020
EHB1020

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20 AMP, 1 POLE, 277 VAC
Buy Surplus As Low As
CAN$25.11
IN STOCK!
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
MITSUBISHI PM15CNA060
PM15CNA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 600 V, 3 PHASE
Buy Surplus As Low As
CAN$567.27
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$128.52
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$215.68
IN STOCK!
MITSUBISHI QM15TCH
QM15TCH

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MEDIUM POWER SWITCHING BLOCK, 15A, 600V
Buy Surplus As Low As
CAN$363.41
TEXAS INSTRUMENTS SEMI BQ24123RHLTG4
BQ24123RHLTG4

TEXAS INSTRUMENTS SEMI

IC, CHARGE MANAGEMENT, SMD, QFN-20; BATTERY TYPE:LI-ION, LI-POL; INPUT VOLTAGE:16V; BATTERY CHARGE V ...
Buy Surplus As Low As
CAN$9.75
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74HCT00PWR
SN74HCT00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HCT00; LOGIC TYPE:NAND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$0.63
TEXAS INSTRUMENTS SEMI SN74AHC08MDREP
SN74AHC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHC08; LOGIC TYPE:AND GATE; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.91
TEXAS INSTRUMENTS SEMI SN74LVC00APW
SN74LVC00APW

TEXAS INSTRUMENTS SEMI

IC, GATE, SMD, TSSOP14; LOGIC FAMILY / BASE NUMBER:74LVC00; LOGIC TYPE:NAND; OUTPUT CURRENT:24MA; NO ...
Buy Surplus As Low As
CAN$2.05
TEXAS INSTRUMENTS SEMI SN74AUC1G04DCKR
SN74AUC1G04DCKR

TEXAS INSTRUMENTS SEMI

LOGIC, INVERTER GATE, SC-70-5; LOGIC FAMILY / BASE NUMBER:74AUC1G04; LOGIC TYPE:INVERTER; OUTPUT CUR ...
Buy Surplus As Low As
CAN$0.25
TEXAS INSTRUMENTS SEMI SN74ACT32DR
SN74ACT32DR

TEXAS INSTRUMENTS SEMI

(PRICE/TC), OR GATE, QUAD, 2 I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74ACT32; LOGIC TYPE:OR GATE; O ...
Buy Surplus As Low As
CAN$1.33
TEXAS INSTRUMENTS SEMI SN74S20N
SN74S20N

TEXAS INSTRUMENTS SEMI

DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA ...
Buy Surplus As Low As
CAN$5.21
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!