GBPC3506

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR GBPC3506
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$11.46
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Alternate Part Numbers
Warranty

Description

  • GBPC3506
  • BRIDGE RECTIFIER
  • 35A
  • 600V
  • GBPC
  • NO. OF PHASES:SINGLE PHASE
  • REPETITIVE PEAK REVERSE VOLTAGE:600V
  • AVERAGE FORWARD CURRENT:35A
  • BRIDGE RECTIFIER CASE STYLE:MODULE
  • NO. OF PINS:4PINS
  • FORWARD VOLTAGE MAX:1.1V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #GBPC3506
CategorySemiconductors
SubcategoryBridge Rectifier
If you need a specific firmware or series relating to GBPC3506, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$10.31
SKU: 16115274
If ordered within
Save Up To CAN$1.15!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
12 in CAN
5 in UK
31 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.07
SKU: 16115275
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.01
SKU: 16115276
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.37
SKU: 16115277
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to GBPC3506, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR GBPC3504W
GBPC3504W

ON SEMICONDUCTOR

BRIDGE RECTIFIER, SINGLE PHASE, 35A 400V THOUGH HOLE, NO. OF PHASES:SINGLE PHASE, REPETITIVE PEAK RE ...
Buy Surplus As Low As
CAN$7.54
IN STOCK!
ON SEMICONDUCTOR GBPC3506W
GBPC3506W

ON SEMICONDUCTOR

BRIDGE RECTIFIER DIODE, 1 PHASE, 35A, 600V V(RRM), SILICON
Buy Surplus As Low As
CAN$6.41
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.73
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1492-EAJ35
1492-EAJ35

ALLEN BRADLEY

END ANCHOR, FOR NORMAL DUTY, DIN RAIL, 8 X 56 X 47MM (0.31 X 2.20 X 1.85 IN), GRAY
Buy Surplus As Low As
CAN$2.98
IN STOCK!
IXYS IXSN35N120U1
IXSN35N120U1

IXYS

BLOCK
Buy Surplus As Low As
CAN$40.24
TOSHIBA MG100Q2YS1
MG100Q2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 100 AMP, 1200 V, SILICON N-CHANNEL
Buy Surplus As Low As
CAN$178.83
IN STOCK!
VICOR VI260CY
VI260CY

VICOR

CONNECTOR
Buy Surplus As Low As
CAN$332.33
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.91
IN STOCK!
SANREX DD60GB80
DD60GB80

SANREX

BLOCK
Buy Surplus As Low As
CAN$99.85
IN STOCK!
MITSUBISHI QM15TCH
QM15TCH

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MEDIUM POWER SWITCHING BLOCK, 15A, 600V
Buy Surplus As Low As
CAN$366.60
TEXAS INSTRUMENTS SEMI SN74LVC32APWRE4
SN74LVC32APWRE4

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74HCT02PW
SN74HCT02PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE POS-NOR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HCT02; LOGIC TYPE:NOR; OUTPUT CU ...
Buy Surplus As Low As
CAN$2.25
TEXAS INSTRUMENTS SEMI SN74AHCT1G08DRLR
SN74AHCT1G08DRLR

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, SOT-553-5; LOGIC TYPE:AND GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY V ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74HC00DE4
SN74HC00DE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74HC00; LOGIC TYPE:NAND; OUTPUT CURRENT:5. ...
Buy Surplus As Low As
CAN$0.23
TEXAS INSTRUMENTS SEMI SN74LS08DR
SN74LS08DR

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LS08; LOGIC TYPE:AND GATE; OUT ...
Buy Surplus As Low As
CAN$0.37
TEXAS INSTRUMENTS SEMI SN74AHCT1G08DBVR
SN74AHCT1G08DBVR

TEXAS INSTRUMENTS SEMI

(PRICE/TC) 74AHCT SINGLE GATE, SMD, 74AHCT1G08; LOGIC FAMILY / BASE NUMBER:74AHCT1G08; LOGIC TYPE:AN ...
Buy Surplus As Low As
CAN$0.23
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC126DR
SN74HC126DR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC126; LOGIC DEVICE T ...
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!