H21B2

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR H21B2
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.39
Save as much as 40%
Last Value Update: 2010-06-08
Product Description
Warranty

Description

  • H21B2
  • DISCONTINUED BY MANUFACTURER
  • OPTOSWITCH
  • NO. OF CHANNELS:1
  • OPTOCOUPLER OUTPUT TYPE:TRANSISTOR
  • INPUT CURRENT MAX:60MA
  • OUTPUT VOLTAGE MAX:30V
  • OPERATING TEMPERATURE RANGE:-55°C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #H21B2
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to H21B2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.61
SKU: 16115451
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.88
SKU: 16115452
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.43
SKU: 16115453
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to H21B2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR H21B1
H21B1

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, OPTOSWITCH; NO. OF CHANNELS:1; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ...
Buy Surplus As Low As
CAN$4.43
ON SEMICONDUCTOR H21B3
H21B3

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

OPTOSWITCH; NO. OF CHANNELS:1; OPTOCOUPLER OUTPUT TYPE:TRANSISTOR; INPUT CURRENT MAX:60MA; LEADED PR ...
Buy Surplus As Low As
CAN$2.33
IN STOCK!
ALLEN BRADLEY 800T-N3
800T-N3

ALLEN BRADLEY

MOUNTING WRENCH, 30 MM, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$115.23
IN STOCK!
ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$37.67
IN STOCK!
ALLEN BRADLEY 800MR-N2B
800MR-N2B

ALLEN BRADLEY

CAP, FOR PUSH BUTTON, ILLUMINATED, PUSH TO TEST, PILOT LIGHT AND ILLUMINATED PUSH BUTTON, BLUE
Buy Surplus As Low As
CAN$36.93
IN STOCK!
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$51.70
ALLEN BRADLEY 800H-NP52A
800H-NP52A

ALLEN BRADLEY

REPLACEMENT PART, CAP, NEMA 7/9 PUSH BUTTON, RED, NON ILLUMINATED JUMBO PUSH PULL PUSH BUTTON
Buy Surplus As Low As
CAN$96.02
ALLEN BRADLEY 800T-N212
800T-N212

ALLEN BRADLEY

LAMP, 30 MM, REPLACEMENT, FLASHING, 6.3 V
Buy Surplus As Low As
CAN$19.94
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
ALLEN BRADLEY 800E-ABZ1
800E-ABZ1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BEZEL SQUARE FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.06
IN STOCK!
ALLEN BRADLEY 800E-AF2
800E-AF2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/1/2006, FLUSH PUSH BUTTON CAP, BLACK, 22.5, GUARDED, 5 PC
Buy Surplus As Low As
CAN$15.95
IN STOCK!
ALLEN BRADLEY 800E-AF4
800E-AF4

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FLUSH PUSH BUTTON CAP, RED, GUARDED, 5 PC
Buy Surplus As Low As
CAN$11.21
IN STOCK!
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.45
IN STOCK!
GENERAL ELECTRIC CR104G55
CR104G55

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSH BUTTON LENS, GREEN, CAP
Buy Surplus As Low As
CAN$33.98
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$55.94
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.38
IN STOCK!
GENERAL ELECTRIC 080B11V
080B11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 660 VAC, 1 NO/1 NC
Buy Surplus As Low As
CAN$66.48
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!