H21LOB

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR H21LOB
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$8.94
Save as much as 40%
Last Value Update: 2010-06-08
Product Description
Warranty

Description

  • H21LOB
  • DISCONTINUED BY MANUFACTURER
  • OPTOSWITCH
  • NO. OF CHANNELS:1
  • OPTOCOUPLER OUTPUT TYPE:TRANSISTOR
  • INPUT CURRENT MAX:20MA
  • OUTPUT VOLTAGE MAX:30V
  • OPERATING TEMPERATURE RANGE:-40°C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #H21LOB
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to H21LOB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.80
SKU: 16115463
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.90
SKU: 16115464
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.36
SKU: 16115465
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to H21LOB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR H21B6
H21B6

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

OPTOSWITCH; NO. OF CHANNELS:1; OPTOCOUPLER OUTPUT TYPE:TRANSISTOR; INPUT CURRENT MAX:60MA; OUTPUT VO ...
Buy Surplus As Low As
CAN$2.13
ON SEMICONDUCTOR H21LTB
H21LTB

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

OPTOSWITCH; NO. OF CHANNELS:1; OPTOCOUPLER OUTPUT TYPE:TRANSISTOR; INPUT CURRENT MAX:20MA; LEADED PR ...
Buy Surplus As Low As
CAN$3.79
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800T-N159C
800T-N159C

ALLEN BRADLEY

PUSHBUTTON CAP, 30MM, MUSHROOM HEAD, CLEAR, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800E-2X01L
800E-2X01L

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22.5MM, LATCH MOUNT, SINGLE CIRCUIT, 1NCLB, SCREW TERMI ...
Buy Surplus As Low As
CAN$48.43
IN STOCK!
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.84
IN STOCK!
EATON CORPORATION E30KE330
E30KE330

EATON CORPORATION

CUTLER HAMMER

"START" BUTTON, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$8.72
IN STOCK!
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.43
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$114.75
IN STOCK!
OMRON A3PJ-5080
A3PJ-5080

OMRON

EXTRACTOR, LENS REMOVAL TOOL, USED TO EXTRACT COMPONENTS WHEN REPLACING PUSHBUTTONS FROM A3PJ SERIES
Buy Surplus As Low As
CAN$6.88
SIEMENS 52RA5P2
52RA5P2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CAP, PUSHBUTTON, RED, 30 MM, PLASTIC, ILLUMINATED, SCREW ON
Buy Surplus As Low As
CAN$12.52
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.84
IN STOCK!
GENERAL ELECTRIC GE46
GE46

GENERAL ELECTRIC

LIGHT BULB
Buy Surplus As Low As
CAN$1.25
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.86
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!