L14G3

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR L14G3
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.24
Save as much as 49%
Last Value Update: 2010-06-08
Product Description
Warranty

Description

  • L14G3
  • DISCONTINUED BY MANUFACTURER
  • PHOTO TRANSISTOR
  • PACKAGE/CASE:3-TO-18
  • LEADED PROCESS COMPATIBLE:NO
  • PEAK REFLOW COMPATIBLE (260 C):NO
  • CURRENT RATING:2MA
  • MOUNTING TYPE:THROUGH HOL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #L14G3
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to L14G3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.00
SKU: 16131465
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.21
SKU: 16131466
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.74
SKU: 16131467
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to L14G3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR L14G2
L14G2

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

PHOTO TRANSISTOR; PACKAGE/CASE:3-TO-18; LEADED PROCESS COMPATIBLE:YES; CURRENT RATING:0.5A; MOUNTING ...
Buy Surplus As Low As
CAN$4.74
IN STOCK!
ON SEMICONDUCTOR L14N1
L14N1

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

MIN QTY 500 TRANSISTOR; TRANSISTOR TYPE:PHOTO; HALF ANGLE:40°; PACKAGE/CASE:3-TO-18; RISE TIME:14ÂÎœ ...
Buy Surplus As Low As
CAN$2.61
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$259.30
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$111.77
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$715.32
IN STOCK!
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$335.31
IN STOCK!
MITSUBISHI RM10TBH
RM10TBH

MITSUBISHI

BLOCK
Buy Surplus As Low As
CAN$19.37
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
INTERNATIONAL RECTIFIER IRG4PC50KD
IRG4PC50KD

INTERNATIONAL RECTIFIER

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 52A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$17.88
MITSUBISHI CM10MD1-24H
CM10MD1-24H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$187.77
IN STOCK!
TT ELECTRONICS OP803SL
OP803SL

TT ELECTRONICS

OPTEK TECHNOLOGY

TRANSISTOR, PHOTO, NPN, 890NM, TO-18-3; WAVELENGTH TYP:-; VIEWING ANGLE:-; NO. OF PINS:3PINS; POWER ...
Buy Surplus As Low As
CAN$5.69
TEXAS INSTRUMENTS SEMI SN74AHC1G32TDBVRQ1
SN74AHC1G32TDBVRQ1

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74AHC1G32; LOGIC TYPE:OR; OUTPUT CURRENT: ...
Buy Surplus As Low As
CAN$0.22
TEXAS INSTRUMENTS SEMI SN74AC11N
SN74AC11N

TEXAS INSTRUMENTS SEMI

LOGIC, TRPL 3IN POS-AND GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$1.13
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.12
TEXAS INSTRUMENTS SEMI SN74HCT02PWR
SN74HCT02PWR

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HCT02; LOGIC TYPE:NOR; OUTPUT ...
Buy Surplus As Low As
CAN$0.16
STORM INTERFACE 90160101
90160101

STORM INTERFACE

KEYPAD 900 SERIES 16KEY BLANK
Buy Surplus As Low As
CAN$38.75
Repair Yours
CAN$254.46
MICRONEL F62MM-005GK-9
F62MM-005GK-9

MICRONEL

FAN ULTRA SILM 12VDC
Buy Surplus As Low As
CAN$43.22
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

IGBT MOD, 1.2KV, 75A, 270W; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$137.10
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!