Home
 > 
Semiconductors
 > 
Diode
 > 
ON SEMICONDUCTOR
 > 
FAIRCHILD SEMICONDUCTOR
 > 
MMSZ5256B

MMSZ5256B

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR MMSZ5256B
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.47
Save as much as 81%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • MMSZ5256B
  • ZENER DIODE
  • 500MW
  • 30V
  • SOD-123
  • ZENER VOLTAGE VZ TYP:30V
  • POWER DISSIPATION PD:500MW
  • DIODE CASE STYLE:SOD-123
  • ZENER TOLERANCE :5%
  • NO. OF PINS:2PINS
  • OPERATING TEMPERATURE MAX:150 C
  • PRODUCT RANGE:MMSZ SERIES
  • PACKAGING:CUT TAPE
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MMSZ5256B
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to MMSZ5256B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.17
SKU: 16116234
Save Up To CAN$0.30!
Must Purchase Minimum Quantity Of 3000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.13
SKU: 16116235
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.12
SKU: 16116236
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.11
SKU: 16116237
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MMSZ5256B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR MMSZ5255B
MMSZ5255B

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

PRICE/EA (MIN PURCH= 3000) ZENER DIODE, 500MW, 28V, SOD-123; ZENER VOLTAGE VZ TYP:28V; POWER DISSIPA ...
Buy Surplus As Low As
CAN$0.28
ON SEMICONDUCTOR MOC206M
MOC206M

ON SEMICONDUCTOR

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF ...
Buy Surplus As Low As
CAN$0.35
IN STOCK!
FANUC A50L-0001-0343
A50L-0001-0343

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 300A, 600V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$257.05
IN STOCK!
POWEREX CM50MD1-12H
CM50MD1-12H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$416.59
IN STOCK!
TOSHIBA MP6750
MP6750

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy New
CAN$147.73
IN STOCK!
INFINEON FS300R12KE3
FS300R12KE3

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 500A I(C), 1200V V(BR)CES, N-CHANNE ...
Buy Surplus As Low As
CAN$886.36
MITSUBISHI QM15TCH
QM15TCH

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MEDIUM POWER SWITCHING BLOCK, 15A, 600V
Buy Surplus As Low As
CAN$363.41
MITSUBISHI CM10MD1-24H
CM10MD1-24H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$186.14
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC32APWRE4
SN74LVC32APWRE4

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74HC7032DT
SN74HC7032DT

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, SCHMITT TRIG, SOIC-14; FAMILY TYPE:HC; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE S ...
Buy Surplus As Low As
CAN$3.74
TEXAS INSTRUMENTS SEMI SN74LVC1G125DBVT
SN74LVC1G125DBVT

TEXAS INSTRUMENTS SEMI

(PRICE/TC), IC, SM, LOGIC, 74LVC1G, BUFFER; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC FAMILY / ...
Buy Surplus As Low As
CAN$2.16
TEXAS INSTRUMENTS SEMI SN74LS26NE4
SN74LS26NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS26; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA ...
Buy Surplus As Low As
CAN$0.91
TEXAS INSTRUMENTS SEMI SN74LV08APWG4
SN74LV08APWG4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:12MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.24
TEXAS INSTRUMENTS SEMI BQ2060SS-E411
BQ2060SS-E411

TEXAS INSTRUMENTS SEMI

BATTERY GAS GAUGE, SSOP-28; BATTERY MANAGEMENT FUNCTION:FUEL GAUGE, STATUS MONITOR; BATTERY TYPE:LEA ...
Buy Surplus As Low As
CAN$16.25
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!