QSE122

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR QSE122
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.36
Save as much as 47%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • QSE122
  • OPTOSWITCH
  • WAVELENGTH TYP:880NM
  • VIEWING ANGLE:25°
  • POWER CONSUMPTION:100MW
  • NO. OF PINS:2PINS
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • MSL:-
  • INPUT CURRENT MAX:100ΜA
  • NO. OF CHANNELS:1
  • OPERATING TEMPERATURE MAX:100°CROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #QSE122
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to QSE122, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.22
SKU: 16121290
Save Up To CAN$0.14!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.96
SKU: 16121291
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.83
SKU: 16121292
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.75
SKU: 16121293
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to QSE122, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR QSE114
QSE114

ON SEMICONDUCTOR

OPTOSWITCH; WAVELENGTH TYP:880NM; VIEWING ANGLE:25¦; POWER CONSUMPTION:100MW; NO. OF PINS:2PINS; PRO ...
Buy Surplus As Low As
CAN$0.46
ON SEMICONDUCTOR QSE133
QSE133

ON SEMICONDUCTOR

PHOTODARL S-LOOK ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.30
ALLEN BRADLEY 800T-N302F
800T-N302F

ALLEN BRADLEY

CAP,30MM PUSH BUTTON, ORANGE, NON ILLUMINATED, PUSH PULL TWIST RELEASE, PUSH BUTTON,REPLACEMENT PART
Buy Surplus As Low As
CAN$38.75
ALLEN BRADLEY 800T-N32
800T-N32

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP INCANDESCENT, 130V/1W, FOR PB SWITCH
Buy Surplus As Low As
CAN$8.52
ALLEN BRADLEY 800T-N355A
800T-N355A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED BULB, 120V, AMBER
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ALLEN BRADLEY 800E-AF405W
800E-AF405W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, RED W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$13.59
IN STOCK!
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.33
IN STOCK!
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.64
IN STOCK!
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR104PXC1
CR104PXC1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6CKH7, 30MM, SINGLE CIRCUIT, 1NO, GREEN PLUNGER, BACK O ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
OMRON A3PJ-5080
A3PJ-5080

OMRON

EXTRACTOR, LENS REMOVAL TOOL, USED TO EXTRACT COMPONENTS WHEN REPLACING PUSHBUTTONS FROM A3PJ SERIES
Buy Surplus As Low As
CAN$6.88
SIEMENS 52RA4P9
52RA4P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC PILOT LIGHT LENS, OIL TIGHT, AMBER
Buy Surplus As Low As
CAN$10.73
IN STOCK!
EATON CORPORATION PB1A
PB1A

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONATE, SCREW TERMINALS, PB1A
Buy Surplus As Low As
CAN$51.41
IN STOCK!
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.46
IN STOCK!
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.61
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!