Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
OSRAM
 > 
OSRAM SYLVANIA
 > 
1819

1819

Manufactured by OSRAM OSRAM SYLVANIA

OSRAM 1819
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$8.98
Save as much as 47%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • 1819
  • (PRICE/PK OF 10)
  • LAMP
  • INCANDESCENT
  • MINI BAYONET/BA9S
  • 28V
  • SUPPLY VOLTAGE:28V
  • LAMP BASE TYPE:BA9S
  • BULB SIZE:T-3 1/4
  • MSCP:-
  • AVERAGE BULB LIFE:2500H
  • PRODUCT RANGE:-
  • CURRENT RATING:40MA
  • LENGTH:30.2MM
  • LIGHT SOURCE:INCANDESCENT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1819
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 1819, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OSRAM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.08
SKU: 6473552
Save Up To CAN$0.90!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.32
SKU: 6473553
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.49
SKU: 6473554
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.99
SKU: 6473555
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1819, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MAGNETEK WPR-480-X-LH
WPR-480-X-LH

MAGNETEK

MAGNETEK BALLAST

BALLAST WEATHERPROOF MAGNETIC
Buy Surplus As Low As
CAN$147.53
RED LION CONTROLS CUB20000
CUB20000

RED LION CONTROLS

DISCONTINUED BY MANUFACTURER, MINIATURE ELECTRONIC COUNTER, CUB 2, GENERAL PURPOSE, 6 DIGIT, LCD, 0. ...
Buy Surplus As Low As
CAN$312.95
Repair Yours
CAN$250.00
IN STOCK!
MAGNETEK 1110247SCTC000I
1110247SCTC000I

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, MAGNETIC BALLAST, 60 HZ, 120/277 VAC, 400 W, 2.76-3.36 AMP
Buy Surplus As Low As
CAN$147.53
IN STOCK!
SICK WL36-R230
WL36-R230

SICK

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 24-240 VAC/DC, RANGE: 22 METER, LED
Buy Surplus As Low As
CAN$536.49
Repair Yours
CAN$375.06
IN STOCK!
ALLEN BRADLEY 194R-HS4E
194R-HS4E

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 04/30/2013, DISCONNECT OPERATING HANDLE, RED/YELLOW, SERIES A, NEMA TYP ...
Buy Surplus As Low As
CAN$1,034.23
IN STOCK!
HUBBELL QL-505
QL-505

HUBBELL

HUBBELL LIGHTING

DISCONTINUED BY MANUFACTURER, LIGHTING FIXTURE, QUARTZLITER SERIES, OUTDOOR LIGHTING, W/O LAMP, 300/ ...
Buy Surplus As Low As
CAN$245.89
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$114.75
IN STOCK!
GENERAL ELECTRIC B295IUNV
B295IUNV

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$43.22
MAGNETEK WPR-490-X-LH
WPR-490-X-LH

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, WEATHERPROOF BALLAST, 1.6 AMP, 120 VOLTS AC, 60 HZ
Buy Surplus As Low As
CAN$725.75
IN STOCK!
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$295.07
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$71.53
OMRON WAL-309-355-020
WAL-309-355-020

OMRON

RMTE BALLAST FOR WAL138453000
Buy Surplus As Low As
CAN$235.46
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$241.42
LUTRON ECO-T832-120-3
ECO-T832-120-3

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST 120V 3LAMP T8 DIMMING 32WATT
Buy Surplus As Low As
CAN$241.42
GTE 47405
47405

GTE

SYLVANIA

M450/MULTI-PS-KIT
Buy Surplus As Low As
CAN$199.69
GTE 47579
47579

GTE

SYLVANIA

LU70/480-KIT
Buy Surplus As Low As
CAN$166.91
GTE 47619
47619

GTE

SYLVANIA

LU150/480-KIT
Buy Surplus As Low As
CAN$180.32
GTE 47657
47657

GTE

SYLVANIA

LU400/480/120T-KIT
Buy Surplus As Low As
CAN$208.64
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!