Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
OSRAM
 > 
OSRAM SYLVANIA
 > 
1820

1820

Manufactured by OSRAM OSRAM SYLVANIA

OSRAM 1820
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$18.87
Save as much as 51%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • 1820
  • (PRICE/PK OF 10)
  • LAMP
  • INCANDESCENT
  • MINI BAYONET/BA9S
  • 28V
  • SUPPLY VOLTAGE:28V
  • LAMP BASE TYPE:BA9S
  • BULB SIZE:T-3 1/4
  • MSCP:-
  • AVERAGE BULB LIFE:1000H
  • PRODUCT RANGE:-
  • CURRENT RATING:100MA
  • LENGTH:30.2MM
  • LIGHT SOURCE:INCANDESCENT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1820
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 1820, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OSRAM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$15.97
SKU: 19159998
Save Up To CAN$2.90!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.50
SKU: 19159999
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$10.86
SKU: 19160000
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.87
SKU: 19160001
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1820, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

OSRAM 12PC
12PC

OSRAM

OSRAM SYLVANIA

INCANDESCENT LAMP; BASE TYPE:BI PIN; LAMP SOCKET SIZE:T-2; SUPPLY VOLTAGE:12VDC; BULB SIZE:T-2; CURR ...
Buy Surplus As Low As
CAN$62.80
OSRAM 12PSB
12PSB

OSRAM

OSRAM SYLVANIA

(PRICE/PK OF 10),LAMP, INCANDESCENT, TELEPHONE SLIDE, 12V, SUPPLY VOLTAGE:12V, LAMP BASE TYPE:TELEPH ...
Buy Surplus As Low As
CAN$6.64
ALLEN BRADLEY W79
W79

ALLEN BRADLEY

HEATER ELEMENT, W SERIES, TYPE W, EUTECTIC ALLOY TYPE OVERLOAD RELAY, BULLETIN 500 LINE STARTERS, CL ...
Buy Surplus As Low As
CAN$14.95
IN STOCK!
GENERAL ELECTRIC RL4RA040TJ
RL4RA040TJ

GENERAL ELECTRIC

CONTACTOR, 4 NO, 110/120 VAC, 50/60 HZ COIL
Buy Surplus As Low As
CAN$343.91
IN STOCK!
EATON CORPORATION 9-1889-1
9-1889-1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, COIL, 110/120VAC, 50/60HZ, MARKED 1889-1
Buy Surplus As Low As
CAN$403.72
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY C240PUNVHP-B
C240PUNVHP-B

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 2LAMP 120/277V 40WATT 9.5INCH
Buy Surplus As Low As
CAN$52.33
Repair Yours
Contact Us
MAGNETEK 806-SLH-TC-P
806-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, 1.34AMPS, 120VAC, 60HZ, 2LAMP, CASE SIZE 6
Buy Surplus As Low As
CAN$107.66
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$115.13
IN STOCK!
SIGNIFY CB90-48
CB90-48

SIGNIFY

BODINE LIGHTING

BALLAST WITH BATTERY BACK UP
Buy Surplus As Low As
CAN$257.18
ROBERTSON WORLDWIDE RED1L10120SA
RED1L10120SA

ROBERTSON WORLDWIDE

BALLAST 42WATT 120V PLT 4P
Buy Surplus As Low As
CAN$46.35
NEDAP 9555994
9555994

NEDAP

DISCONTINUED BY MANUFACTURER, BALLAST SUPPLY, HID TYPE LAMPS, 208-277 VAC, 16-12 AMP, 50/60 HZ
Buy Surplus As Low As
CAN$2,526.98
Repair Yours
CAN$1,835.74
IN STOCK!
GENERAL ELECTRIC GERB15S5H
GERB15S5H

GENERAL ELECTRIC

BALLAST KIT 150WATT QUAD 480V
Buy Surplus As Low As
CAN$228.77
GENERAL ELECTRIC GEH-4247B
GEH-4247B

GENERAL ELECTRIC

BALLAST KIT HALIDE
Buy Surplus As Low As
CAN$58.31
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$242.23
ROBERTSON WORLDWIDE SS2RC
SS2RC

ROBERTSON WORLDWIDE

DISCONTINUED BY MANUFACTURER, BALLAST, 120V
Buy Surplus As Low As
CAN$49.34
IN STOCK!
GTE 47416
47416

GTE

SYLVANIA

M1000/MULTI-PS-KIT
Buy Surplus As Low As
CAN$285.59
GTE 47417
47417

GTE

SYLVANIA

M1000/120/277/347/480-PS-KIT
Buy Surplus As Low As
CAN$237.75
GTE 47427
47427

GTE

SYLVANIA

M1000/SUPER5-KIT
Buy Surplus As Low As
CAN$228.77
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$180.93
GTE 47619
47619

GTE

SYLVANIA

LU150/480-KIT
Buy Surplus As Low As
CAN$180.93