Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
OSRAM
 > 
OSRAM SYLVANIA
 > 
28MB

28MB

Manufactured by OSRAM OSRAM SYLVANIA

OSRAM 28MB
OSRAM 28MB
OSRAM 28MB 0
OSRAM 28MB 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$10.73
Save as much as 57%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • 28MB
  • (PRICE/PK OF 10)
  • LAMP
  • INCANDESCENT
  • MINI BAYONET/BA9S
  • 28V
  • SUPPLY VOLTAGE:28V
  • LAMP BASE TYPE:BA9S
  • BULB SIZE:T-2 1/2
  • MSCP:-
  • AVERAGE BULB LIFE:5000H
  • PRODUCT RANGE:-
  • CURRENT RATING:40MA
  • LENGTH:30.2MM
  • LIGHT SOURCE:INCANDESCENT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #28MB
CategoryLighting
SubcategoryIncandescent Lamp
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to 28MB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OSRAM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.95
SKU: 67832187
Save Up To CAN$2.78!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.22
SKU: 67832188
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.41
SKU: 67832189
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.91
SKU: 67832190
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 28MB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

OSRAM 24MB
24MB

OSRAM

OSRAM SYLVANIA

(PRICE/PK OF 10),LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V, SUPPLY VOLTAGE:24V, LAMP BASE TYPE:BA9S ...
Buy Surplus As Low As
CAN$6.89
BANNER ENGINEERING PIT46U
PIT46U

BANNER ENGINEERING

FIBER OPTIC CABLE, PLASTIC FIBER, OPPOSED MODE, CORE DIAMETER: 1 MM, FIBER LENGTH 2 M, THREAD, FREE ...
Buy Surplus As Low As
CAN$76.26
IN STOCK!
ASCO 152SA400K000030
152SA400K000030

ASCO

ASCO NUMATICS

SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VAL ...
Buy Surplus As Low As
CAN$219.80
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 100-C30D10
100-C30D10

ALLEN BRADLEY

CONTACTOR, 30 AMP, 110 VAC 50 HZ / 120 VAC 60 HZ, 3 POLE (NORMALLY OPEN), 1 NO / 0 NC CONTACTS, SING ...
Buy Surplus As Low As
CAN$245.45
IN STOCK!
LUTRON EC0-T832-120-2-L
EC0-T832-120-2-L

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST ELECTRONIC
Buy Surplus As Low As
CAN$179.43
BANNER ENGINEERING HFFW8ACR
HFFW8ACR

BANNER ENGINEERING

HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOTE BALLAST, PART # 73827
Buy Surplus As Low As
CAN$471.01
IN STOCK!
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$186.91
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$86.72
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$296.06
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$296.06
MAGNETEK 487-SLH-T8-P
487-SLH-T8-P

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$287.09
ESI LIGHTING ES-2/1-CFQ-13/10
ES-2/1-CFQ-13/10

ESI LIGHTING

BALLAST 2-13WATT/4P 120/277V
Buy Surplus As Low As
CAN$34.39
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$296.06
IN STOCK!
GENERAL ELECTRIC 8G3718W
8G3718W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 0.48 AMPS, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$134.57
Repair Yours
Contact Us
MAGNETEK M400MLTAC4M-500K
M400MLTAC4M-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE KIT, VOLTS: 120/208/240/277VAC, 400W, ANSI: M59, ...
Buy Surplus As Low As
CAN$179.43
IN STOCK!
GENERAL ELECTRIC 58G690
58G690

GENERAL ELECTRIC

BALLAST D-C CIRCUITS ONLY
Buy Surplus As Low As
CAN$34.39
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$305.03
GTE 47640
47640

GTE

SYLVANIA

M150/MULTI-PS-CWA-KIT
Buy Surplus As Low As
CAN$157.00
GTE 47642
47642

GTE

SYLVANIA

LU250/120/277-KIT
Buy Surplus As Low As
CAN$209.34
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!