Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
OSRAM
 > 
OSRAM SYLVANIA
 > 
90MB

90MB

Manufactured by OSRAM OSRAM SYLVANIA

OSRAM 90MB
OSRAM 90MB
OSRAM 90MB 0
OSRAM 90MB 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$17.42
Save as much as 54%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • 90MB
  • (PRICE/PK OF 10)
  • LAMP
  • INCANDESCENT
  • MINI BAYONET/BA9S
  • 90V
  • SUPPLY VOLTAGE:90V
  • LAMP BASE TYPE:BA9S
  • BULB SIZE:T-2 1/2
  • MSCP:-
  • AVERAGE BULB LIFE:5000H
  • PRODUCT RANGE:-
  • CURRENT RATING:30MA
  • LENGTH:30.2MM
  • LIGHT SOURCE:INCANDESCENT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #90MB
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 90MB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OSRAM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.83
SKU: 19166263
Save Up To CAN$3.60!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.82
SKU: 19166264
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.40
SKU: 19166265
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.54
SKU: 19166266
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 90MB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BANNER ENGINEERING OTBA5
OTBA5

BANNER ENGINEERING

OPTICAL TOUCH BUTTON, 120 VAC, SPDT ELECTROMECHANICAL RELAY OUTPUT, 6 FOOT CABLE, 6 LEAD FLYING WIRE ...
Buy Surplus As Low As
CAN$157.00
IN STOCK!
WALDMANN LIGHTING 150-125-019
150-125-019

WALDMANN LIGHTING

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 60 VA, 120 VAC, 50/60 HZ, 24 VAC, 2/5 AMP, NO REPLACEMENT
Buy Surplus As Low As
CAN$116.63
AUBURN I3
I3

AUBURN

OBSOLETE, POS REPL FI-21502, IGNITOR 3.98IN
Buy Surplus As Low As
CAN$98.69
ELGO ELECTRONIC 134500001
134500001

ELGO ELECTRONIC

ELGO ELECTRIC

DISCONTINUED BY MANUFACTURER, TRANSFORMER 30.530.50.21.SVH.VZ110V/AC
Buy Surplus As Low As
CAN$125.60
IN STOCK!
HONEYWELL C7035A1031
C7035A1031

HONEYWELL

ULTRAVIOLET FLAME DETECTOR, MINIPEEPER, INTEGRAL NUT FOR 1 INCH SIGHTING PIPE, 72 INCH LEAD LENGTH, ...
Buy Surplus As Low As
CAN$622.03
IN STOCK!
LITHONIA LIGHTING PS500
PS500

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, INVERTER/CHARGER, 120/277V, 60HZ, POWER SENTRY
Buy Surplus As Low As
CAN$157.00
GENERAL ELECTRIC S250MLTAC4M5GEK
S250MLTAC4M5GEK

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120/208/240/277VAC, 60HZ, 1 LAMP 250W W S-50, FOR HI PRESS SO ...
Buy Surplus As Low As
CAN$614.55
IN STOCK!
GTE QTP-2X32T8/UNV-ISN-SC
QTP-2X32T8/UNV-ISN-SC

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, INSTANT START, UNIVERSAL, 120-277 V AC, 50/60 HZ, ...
Buy Surplus As Low As
CAN$35.89
IN STOCK!
BANNER ENGINEERING 75213
75213

BANNER ENGINEERING

(HFFW24RB) HFFW24RB LIGHT FLUORESCENT 24IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$305.03
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$71.77
RITTAL 4103600
4103600

RITTAL

LINESTRA LIGHT 60W 230V AC/DC
Buy Surplus As Low As
CAN$248.21
Repair Yours
CAN$250.00
IN STOCK!
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.89
IN STOCK!
VALMONT 8G1211W
8G1211W

VALMONT

BALLAST RAPID START FLUORESCENT
Buy Surplus As Low As
CAN$85.23
Repair Yours
Contact Us
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$242.23
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$429.14
Repair Yours
CAN$321.18
GTE 47408
47408

GTE

SYLVANIA

M450/480/120T-PS-KIT
Buy Surplus As Low As
CAN$267.65
GTE 47524
47524

GTE

SYLVANIA

H1000/MULTI-KIT
Buy Surplus As Low As
CAN$305.03
GTE 47655
47655

GTE

SYLVANIA

M1000/480-KIT
Buy Surplus As Low As
CAN$237.75
AUTONICS A40K-M566-G7.2
A40K-M566-G7.2

AUTONICS

MOTOR, 5 PHASE STEPPING, 60MM SQUARE, GEARED SHAFT TYPE, 1:7.2 RATIO, 1.4A/PHASE, 40 KGF-CM TORQUE
Buy Surplus As Low As
CAN$529.32
Repair Yours
CAN$373.04
DATEL ACA-20PC-1-AC1-RL-C
ACA-20PC-1-AC1-RL-C

DATEL

CURRENT METER; NO. OF DIGITS/ALPHA:3-1/2; ACCURACY:± 0.15%; DIGIT / ALPHA HEIGHT:0.37"; DISPLAY FON ...
Buy Surplus As Low As
CAN$128.59